☰
87158AFLF
87158AFLF
Obsolete
Description:  IC CLOCK GENERATOR 48SSOP
Manufacturer:  Renesas Electronics
Datasheet:   87158AFLF Datasheet
History Price: Obsolete
In Stock: 3520
87158AFLF Specification
Specification
Part No
87158AFLF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
No
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output
HCSL, LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
1:7
Differential - Input:Output
Yes/Yes
Frequency - Max
600MHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
87158AFLF PDF Datasheet
87158AFLF Related Parts
871002AGI-02LF
871002AGI-02LF
Renesas Electronics
IC JITTER ATTEN 20TSSOP
871002AGI-02LFT
871002AGI-02LFT
Renesas Electronics
IC JITTER ATTEN 20TSSOP
8714004DKILF
8714004DKILF
Renesas Electronics
IC CLK GEN PLL 165MHZ 40VFQFN
8714004DKILFT
8714004DKILFT
Renesas Electronics
IC CLOCK GENERATOR SMD
87158AFLFT
87158AFLFT
Renesas Electronics
IC CLOCK GENERATOR 48SSOP
87158AGLF
87158AGLF
Renesas Electronics
IC CLOCK GENERATOR 48TSSOP
87158AGLFT
87158AGLFT
Renesas Electronics
IC CLOCK GENERATOR 48TSSOP
87159AGLF
87159AGLF
Renesas Electronics
IC CLOCK GENERATOR 56TSSOP
87159AGLFT
87159AGLFT
Renesas Electronics
IC CLOCK GENERATOR 56TSSOP
8714004DKILF
8714004DKILF
Renesas Electronics
8714004I - Clock Generators and
87158AFLF Compare Parts
  • 87158AFLF vs 87159AGLF
  • 87158AFLF vs 87158AGLFT
  • 87158AFLF vs 87158AGLF
  • 87158AFLF vs 87158AFLFT
  • 87158AFLF vs 8714004DKILFT
  • 87158AFLF vs 8714004DKILF
  • 87158AFLF vs 871002AGI-02LFT
  • 87158AFLF vs 871002AGI-02LF
  • 87158AFLF vs 8714004DKILF
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.