☰
8714004DKILFT
8714004DKILFT
Obsolete
Description:  IC CLOCK GENERATOR SMD
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 48640
8714004DKILFT Specification
Specification
Part No
8714004DKILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes with Bypass
Input
HCSL, LVDS, LVHSTL, LVPECL, M-LVDS
Output
HCSL
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
165MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-VFQFPN (6x6)
8714004DKILFT PDF Datasheet
8714004DKILFT Related Parts
871002AGI-02LF
871002AGI-02LF
Renesas Electronics
IC JITTER ATTEN 20TSSOP
871002AGI-02LFT
871002AGI-02LFT
Renesas Electronics
IC JITTER ATTEN 20TSSOP
8714004DKILF
8714004DKILF
Renesas Electronics
IC CLK GEN PLL 165MHZ 40VFQFN
87158AFLF
87158AFLF
Renesas Electronics
IC CLOCK GENERATOR 48SSOP
87158AFLFT
87158AFLFT
Renesas Electronics
IC CLOCK GENERATOR 48SSOP
87158AGLF
87158AGLF
Renesas Electronics
IC CLOCK GENERATOR 48TSSOP
87158AGLFT
87158AGLFT
Renesas Electronics
IC CLOCK GENERATOR 48TSSOP
87159AGLF
87159AGLF
Renesas Electronics
IC CLOCK GENERATOR 56TSSOP
87159AGLFT
87159AGLFT
Renesas Electronics
IC CLOCK GENERATOR 56TSSOP
8714004DKILF
8714004DKILF
Renesas Electronics
8714004I - Clock Generators and
8714004DKILFT Compare Parts
  • 8714004DKILFT vs 87159AGLF
  • 8714004DKILFT vs 87158AGLFT
  • 8714004DKILFT vs 87158AGLF
  • 8714004DKILFT vs 87158AFLFT
  • 8714004DKILFT vs 87158AFLF
  • 8714004DKILFT vs 8714004DKILF
  • 8714004DKILFT vs 871002AGI-02LFT
  • 8714004DKILFT vs 871002AGI-02LF
  • 8714004DKILFT vs 8714004DKILF
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.