Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 840004AGI-01LF
840004AGI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
840004AGI-01LF Datasheet
History Price: Obsolete
In Stock: 10810
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
840004AGI-01LF Specification
Specification
Part No
840004AGI-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Output
LVCMOS, LVTTL
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
No/No
Frequency - Max
175MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
840004AGI-01LF PDF Datasheet
840004AGI-01LF Datasheet
Click and Download: 840004AGI-01LF Datasheet
840004AGI-01LF Related Parts
840001AK-34LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AK-34LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AKI-34LF
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840001AKI-34LFT
Renesas Electronics
IC FREQ SYNTH 16VFQFPN
840002AG-01LF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AG-01LFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGI-01LF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGI-01LFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGILF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGILFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGLF
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840002AGLFT
Renesas Electronics
IC FREQ SYNTH 16TSSOP
840004AGI-01LF Compare Parts
840004AGI-01LF vs 840S07BYILF
840004AGI-01LF vs 840NT4NLGI
840004AGI-01LF vs 840NT4-01NLGI8
840004AGI-01LF vs 840NT4-01NLGI
840004AGI-01LF vs 840N202CKI-000LFT
840004AGI-01LF vs 840N202CKI-000LF
840004AGI-01LF vs 840AM-275LFT
840004AGI-01LF vs 840AM-275LF
840004AGI-01LF vs 84068012A
840004AGI-01LF vs 840304BGILFT
840004AGI-01LF vs 840304BGILF
840004AGI-01LF vs 8402AYLFT
840004AGI-01LF vs 8402AYLF
840004AGI-01LF vs 8402AYILFT
840004AGI-01LF vs 8402AYILF
840004AGI-01LF vs 8402AKLFT
840004AGI-01LF vs 8402AKLF
840004AGI-01LF vs 8402AKIT
840004AGI-01LF vs 8402AKILFT
840004AGI-01LF vs 8402AKILF
840004AGI-01LF vs 840272AGILF
840004AGI-01LF vs 840245AGILFT
840004AGI-01LF vs 840245AGILF
840004AGI-01LF vs 84021BYLFT
840004AGI-01LF vs 84021BYLF
840004AGI-01LF vs 84021AYLFT
840004AGI-01LF vs 84021AYLF
840004AGI-01LF vs 8402015AKILFT
840004AGI-01LF vs 8402015AKILF/W
840004AGI-01LF vs 8402015AKILF
840004AGI-01LF vs 8402010AKIT
840004AGI-01LF vs 8402010AKILFT
840004AGI-01LF vs 8402010AKILF
840004AGI-01LF vs 8402010AKI
840004AGI-01LF vs 840031AMILFT
840004AGI-01LF vs 840031AMILF
840004AGI-01LF vs 840024AGILFT
840004AGI-01LF vs 840024AGILF
840004AGI-01LF vs 840022AKI-02LFT
840004AGI-01LF vs 840022AKI-02LF
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller