Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 840004AGI-01LF
840004AGI-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FREQ SYNTH 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
840004AGI-01LF Datasheet
History Price: Obsolete
In Stock: 41440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
840004AGI-01LF vs 8402AYLFT
Part No
840004AGI-01LF
8402AYLFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
FemtoClock
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Frequency Synthesizer
Frequency Synthesizer
PLL
Yes with Bypass
Yes with Bypass
Input
LVCMOS, LVTTL, Crystal
Crystal
Output
LVCMOS, LVTTL
LVCMOS, LVTTL
Number of Circuits
1
1
Ratio - Input:Output
2:4
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
175MHz
350MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
32-LQFP
Supplier Device Package
20-TSSOP
32-TQFP (7x7)