☰
83PN625DKILFT
83PN625DKILFT
Obsolete
Description:  IC FREQ SYNTH 10VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 43840
83PN625DKILFT Specification
Specification
Part No
83PN625DKILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock NG
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Frequency Synthesizer
PLL
Yes
Input
Clock, Crystal
Output
LVPECL
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/Yes
Frequency - Max
625MHz
Divider/Multiplier
Yes/No
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-VQFN Exposed Pad
Supplier Device Package
10-VFQFPN (5x7)
83PN625DKILFT Related Parts
83PN128AKILF
83PN128AKILF
Renesas Electronics
IC SYNTHESIZER LVPECL 10-VFQFPN
83PN128AKILFT
83PN128AKILFT
Renesas Electronics
IC SYNTHESIZER LVPECL 10-VFQFPN
83PN148DKILF
83PN148DKILF
Renesas Electronics
IC SYNTHESIZER LVPECL 10-VFQFPN
83PN148DKILFT
83PN148DKILFT
Renesas Electronics
IC SYNTHESIZER LVPECL 10-VFQFPN
83PN625DKILF
83PN625DKILF
Renesas Electronics
IC FREQ SYNTH 10VFQFPN
83PR226BKI-01LF
83PR226BKI-01LF
Renesas Electronics
IC CLK/FREQ SYNTH 10VFQFPN
83PR226BKI-01LFT
83PR226BKI-01LFT
Renesas Electronics
IC CLK/FREQ SYNTH 10VFQFPN
83PN15639ANRGI
83PN15639ANRGI
Renesas Electronics
IC CLOCK SYNTHESIZER 10VFQFPN
83PN15639ANRGI8
83PN15639ANRGI8
Renesas Electronics
IC CLOCK SYNTHESIZER 10VFQFPN
83PN187DKILF
83PN187DKILF
IDT
CLOCK GENERATOR, 187.5MHZ, CMOS
83PN625DKILFT Compare Parts
  • 83PN625DKILFT vs 83PR226BKI-01LF
  • 83PN625DKILFT vs 83PN625DKILF
  • 83PN625DKILFT vs 83PN148DKILFT
  • 83PN625DKILFT vs 83PN148DKILF
  • 83PN625DKILFT vs 83PN128AKILFT
  • 83PN625DKILFT vs 83PN128AKILF
  • 83PN625DKILFT vs 83PN15639ANRGI8
  • 83PN625DKILFT vs 83PN15639ANRGI
  • 83PN625DKILFT vs 83PN187DKILF
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend