Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 83PN148DKILFT
83PN148DKILFT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC SYNTHESIZER LVPECL 10-VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
83PN148DKILFT Datasheet
History Price: Obsolete
In Stock: 19440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
83PN148DKILFT Specification
Specification
Part No
83PN148DKILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
FemtoClock
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
-
Input
-
Output
-
Number of Circuits
-
Ratio - Input:Output
-
Differential - Input:Output
-
Frequency - Max
-
Divider/Multiplier
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
10-VQFN Exposed Pad
Supplier Device Package
10-VFQFPN (5x7)
83PN148DKILFT PDF Datasheet
83PN148DKILFT Datasheet
Click and Download: 83PN148DKILFT Datasheet
83PN148DKILFT Related Parts
83PN128AKILF
Renesas Electronics
IC SYNTHESIZER LVPECL 10-VFQFPN
83PN128AKILFT
Renesas Electronics
IC SYNTHESIZER LVPECL 10-VFQFPN
83PN148DKILF
Renesas Electronics
IC SYNTHESIZER LVPECL 10-VFQFPN
83PN625DKILF
Renesas Electronics
IC FREQ SYNTH 10VFQFPN
83PN625DKILFT
Renesas Electronics
IC FREQ SYNTH 10VFQFPN
83PR226BKI-01LF
Renesas Electronics
IC CLK/FREQ SYNTH 10VFQFPN
83PR226BKI-01LFT
Renesas Electronics
IC CLK/FREQ SYNTH 10VFQFPN
83PN15639ANRGI
Renesas Electronics
IC CLOCK SYNTHESIZER 10VFQFPN
83PN15639ANRGI8
Renesas Electronics
IC CLOCK SYNTHESIZER 10VFQFPN
83PN187DKILF
IDT
CLOCK GENERATOR, 187.5MHZ, CMOS
83PN148DKILFT Compare Parts
83PN148DKILFT vs 83PR226BKI-01LF
83PN148DKILFT vs 83PN625DKILFT
83PN148DKILFT vs 83PN625DKILF
83PN148DKILFT vs 83PN148DKILF
83PN148DKILFT vs 83PN128AKILFT
83PN148DKILFT vs 83PN128AKILF
83PN148DKILFT vs 83PN15639ANRGI8
83PN148DKILFT vs 83PN15639ANRGI
83PN148DKILFT vs 83PN187DKILF
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend