Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 82V3391BEQG8
82V3391BEQG8
Active
Clock/Timing - Application Specific
Description:
IC PLL WAN SYNC ETH 100-TQFP
Manufacturer:
Renesas Electronics
Datasheet:
82V3391BEQG8 Datasheet
History Price: $107.44780
In Stock: 41000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
82V3391BEQG8 Specification
Specification
Part No
82V3391BEQG8
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, SONET/SDH, Stratum
Input
CMOS, LVDS, PECL
Output
CMOS, LVDS, PECL
Number of Circuits
1
Ratio - Input:Output
14:9
Differential - Input:Output
Yes/Yes
Frequency - Max
644.53MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-LQFP Exposed Pad
Supplier Device Package
100-TQFP (14x14)
82V3391BEQG8 Related Parts
82V3001APVG
Renesas Electronics
IC PLL WAN W/SGL REF INP 56SSOP
82V3001APVG8
Renesas Electronics
IC PLL WAN W/SGL REF INP 56-SSOP
82V3002A-01PVG
Renesas Electronics
IC PLL WAN T1/E1 56SSOP
82V3002A-01PVG8
Renesas Electronics
IC PLL WAN T1/E1 56SSOP
82V3002APVG
Renesas Electronics
IC PLL WAN T1/E1 DUAL REF 56SSOP
82V3002APVG8
Renesas Electronics
IC PLL WAN T1/E1 DUAL REF 56SSOP
82V3010PVG
Renesas Electronics
IC PLL WAN 51/E1/OC3 DUAL 56SSOP
82V3010PVG8
Renesas Electronics
IC PLL WAN 51/E1/OC3 DUAL 56SSOP
82V3011PVG
Renesas Electronics
IC PLL WAN T1/E1/OC3 SGL 56-SSOP
82V3011PVG8
Renesas Electronics
IC PLL WAN T1/E1/OC3 SGL 56-SSOP
82V3012PVG
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
82V3012PVG8
Renesas Electronics
IC PLL WAN T1/E1/OC3 DUAL 56SSOP
82V3391BEQG8 Compare Parts
82V3391BEQG8 vs 82V3910AUG
82V3391BEQG8 vs 82V3399BNLG8
82V3391BEQG8 vs 82V3399BNLG
82V3391BEQG8 vs 82V3398NLG8
82V3391BEQG8 vs 82V3398NLG
82V3391BEQG8 vs 82V3391BEQG
82V3391BEQG8 vs 82V3380PFG8
82V3391BEQG8 vs 82V3380PFG
82V3391BEQG8 vs 82V3380EQG8
82V3391BEQG8 vs 82V3380EQG
82V3391BEQG8 vs 82V3358EDG8
82V3391BEQG8 vs 82V3358EDG
82V3391BEQG8 vs 82V3355TFG8
82V3391BEQG8 vs 82V3355TFG
82V3391BEQG8 vs 82V3355EDG
82V3391BEQG8 vs 82V3285EQG8
82V3391BEQG8 vs 82V3285EQG
82V3391BEQG8 vs 82V3285AEQG8
82V3391BEQG8 vs 82V3285AEQG
82V3391BEQG8 vs 82V3280PFG8
82V3391BEQG8 vs 82V3280PFG
82V3391BEQG8 vs 82V3280EQG8
82V3391BEQG8 vs 82V3280EQG
82V3391BEQG8 vs 82V3280APFG8
82V3391BEQG8 vs 82V3280APFG
82V3391BEQG8 vs 82V3255TFG8
82V3391BEQG8 vs 82V3255TFG
82V3391BEQG8 vs 82V3202NLG8
82V3391BEQG8 vs 82V3202NLG
82V3391BEQG8 vs 82V3155PVG8
82V3391BEQG8 vs 82V3155PVG
82V3391BEQG8 vs 82V3012PVG8
82V3391BEQG8 vs 82V3012PVG
82V3391BEQG8 vs 82V3011PVG8
82V3391BEQG8 vs 82V3011PVG
82V3391BEQG8 vs 82V3010PVG8
82V3391BEQG8 vs 82V3010PVG
82V3391BEQG8 vs 82V3002APVG8
82V3391BEQG8 vs 82V3002APVG
82V3391BEQG8 vs 82V3002A-01PVG8
Customer Reviews
4.95 out of 5.00 stars from 66 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.