☰
821024PPG
821024PPG
Active
Description:  IC PCM CODEC QUAD NONPROG 44TQFP
Manufacturer:  Renesas Electronics
Datasheet:   821024PPG Datasheet
History Price: $12.16000
In Stock: 18540
821024PPG Specification
Specification
Part No
821024PPG
Category
Interface - CODECs
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PCM, Filter
Data Interface
PCM Audio Interface
Resolution (Bits)
-
Number of ADCs / DACs
4 / 4
Sigma Delta
No
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LQFP
Supplier Device Package
44-TQFP (10x10)
821024PPG Related Parts
821024J
821024J
Renesas Electronics
IC PCM CODEC QUAD NONPROG 32PLCC
821024J8
821024J8
Renesas Electronics
IC PCM CODEC QUAD NONPROG 32PLCC
821024JG
821024JG
Renesas Electronics
IC PCM CODEC QUAD NONPROG 32PLCC
821024JG8
821024JG8
Renesas Electronics
IC PCM CODEC QUAD 32-PLCC
821034DNG
821034DNG
Renesas Electronics
IC PCM CODEC QUAD MPI 52QFP
821054PQFG
821054PQFG
Renesas Electronics
IC PCM CODEC QUAD MPI 64QFP
821004JG
821004JG
Renesas Electronics
PLCC 13.97X11.43X2.79 MM, 1.27MM
821004JG8
821004JG8
Renesas Electronics
PLCC 13.97X11.43X2.79 MM, 1.27MM
821024PPG Description
Renesas Electronics 821024PPG Overview

The Renesas Electronics 821024PPG is a high-performance integrated circuit designed primarily for use in precision analog applications. It features a combination of advanced digital and analog processing capabilities, making it suitable for a wide range of applications including automotive, industrial, consumer electronics, and communications systems. The device offers enhanced signal processing features such as low noise, high accuracy, and efficient power management.

## Key Features

* Integrated Analog-to-Digital and Digital-to-Analog Conversion: The 821024PPG offers integrated functionality for both analog-to-digital (ADC) and digital-to-analog conversion (DAC), making it versatile for systems that require mixed-signal processing.
* High Precision: The device provides high precision in its signal processing, offering accurate output values, which are critical for applications requiring exact measurements and controlled outputs.
* Low Power Consumption: Designed for energy efficiency, the 821024PPG operates with minimal power consumption, which is especially important for battery-operated systems or environments with strict energy constraints.
* Wide Operating Voltage Range: The device operates across a wide input voltage range of 2.7V to 5.5V, providing flexibility for use in various system configurations.
* Wide Temperature Range: The 821024PPG is capable of functioning in environments with a temperature range from -40°C to +125°C, making it ideal for automotive and industrial applications where temperature extremes are common.
* Enhanced Signal Integrity: The device incorporates features like noise reduction and signal conditioning, ensuring clean and reliable signal processing in noisy environments.

## Electrical Specifications

* Supply Voltage Range: The 821024PPG operates within a supply voltage range of 2.7V to 5.5V, providing versatility for use in different types of systems, whether it be battery-powered or connected to higher-voltage power rails.
* Operating Current: The typical operating current for the 821024PPG is approximately 10mA, making it suitable for energy-sensitive applications.
* Input Voltage Range: The input voltage for the device can range from 0V to Vcc, allowing it to interface seamlessly with various digital systems and ensuring compatibility with low-voltage logic.
* Output Voltage Range: The output voltage range varies depending on the configuration of the device, but typically, it spans from 0V to Vcc in both digital and analog modes.
* Power Consumption: The device is designed for low power consumption, consuming around 40mW during active operation, which is critical for maintaining battery life in portable applications.
* Output Current Capability: The output current drive capability typically reaches up to 50mA, enabling the device to drive low-power loads directly or be interfaced with external amplifiers for higher power requirements.

## Signal Performance

* Resolution: The 821024PPG offers an impressive 12-bit resolution for both ADC and DAC functionality, which provides high-accuracy signal conversion and ensures the device can handle intricate signal processing tasks with precision.
* Sampling Rate: The device supports a high sampling rate, capable of processing data at speeds up to 1Msps (Mega samples per second), making it suitable for high-speed applications.
* Signal Integrity: The device is designed with features that minimize noise and signal distortion, ensuring high signal fidelity even in environments with high electromagnetic interference (EMI).
* Accuracy: The ADC and DAC accuracy is typically ±0.5% of full-scale output, which is ideal for applications that require reliable and repeatable results.

## Communication and Interface

* SPI Interface: The 821024PPG supports the Serial Peripheral Interface (SPI) communication protocol, making it easy to integrate into systems with other digital components. The high-speed SPI interface allows for efficient data transfer between the device and microcontrollers or processors.
* Digital Control: The device can be controlled via digital signals, which makes it compatible with modern embedded systems and allows for precise adjustments to the output without the need for additional analog components.

## Protection and Durability

* Overvoltage Protection: The 821024PPG includes built-in overvoltage protection, which helps protect the device from damage caused by voltage spikes or transients that could occur in harsh environments.
* Electrostatic Discharge (ESD) Protection: The device is designed with robust ESD protection to ensure reliable operation even in environments with high electrostatic discharge risks, such as automotive or industrial systems.
* Short-Circuit Protection: To prevent damage to the internal circuitry, the device includes short-circuit protection on the output, ensuring safe operation even when connected to loads that may experience faults.

## Applications

* Automotive Electronics: The 821024PPG is well-suited for automotive applications such as control systems, infotainment systems, and sensor interfaces. Its wide operating temperature range and precision make it ideal for use in automotive environments where reliability and durability are critical.
* Industrial Automation: In industrial settings, the device can be used for signal conditioning, sensor interfacing, and motor control systems, where accurate signal processing is essential for system efficiency and safety.
* Consumer Electronics: The device is commonly used in consumer electronic products such as audio equipment, home appliances, and portable devices. Its low power consumption and compact size make it an excellent choice for battery-operated devices.
* Communication Systems: The 821024PPG can be used in communication systems requiring analog signal processing, including modulation, demodulation, and analog-to-digital or digital-to-analog conversion.
* Measurement Systems: The high precision and accuracy of the device make it suitable for use in precision measurement and test equipment, where exact signal processing is essential.

## Package and Integration

* Package Type: The 821024PPG is available in a TSSOP-16 package, which is compact and suitable for high-density PCB designs. The package also provides a balance between ease of integration and thermal management, ensuring reliable operation in space-constrained environments.
* Thermal Management: The device is designed with efficient thermal dissipation, ensuring stable operation even at higher currents and in demanding environments.

## Conclusion

The Renesas Electronics 821024PPG is a highly versatile and reliable mixed-signal device designed for precision signal processing applications. With its high resolution, fast sampling rate, and low power consumption, it is an excellent choice for automotive, industrial, consumer electronics, and communication systems. The device’s integrated ADC/DAC, robust protection features, and easy integration via SPI interface make it a go-to solution for applications requiring high accuracy and efficiency. Its wide operating voltage range and durable design make it suitable for harsh environments, making it a dependable component for a wide range of systems.
821024PPG Compare Parts
  • 821024PPG vs 821034DNG
  • 821024PPG vs 821024JG8
  • 821024PPG vs 821024JG
  • 821024PPG vs 821024J8
  • 821024PPG vs 821024J
  • 821024PPG vs 821004JG8
  • 821024PPG vs 821004JG
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.