☰
821024JG
821024JG
Active
Description:  IC PCM CODEC QUAD NONPROG 32PLCC
Manufacturer:  Renesas Electronics
Datasheet:   821024JG Datasheet
History Price: $10.53958
In Stock: 11680
821024JG Specification
Specification
Part No
821024JG
Category
Interface - CODECs
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PCM, Filter
Data Interface
PCM Audio Interface
Resolution (Bits)
-
Number of ADCs / DACs
4 / 4
Sigma Delta
No
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
821024JG Related Parts
821024J
821024J
Renesas Electronics
IC PCM CODEC QUAD NONPROG 32PLCC
821024J8
821024J8
Renesas Electronics
IC PCM CODEC QUAD NONPROG 32PLCC
821024JG8
821024JG8
Renesas Electronics
IC PCM CODEC QUAD 32-PLCC
821024PPG
821024PPG
Renesas Electronics
IC PCM CODEC QUAD NONPROG 44TQFP
821034DNG
821034DNG
Renesas Electronics
IC PCM CODEC QUAD MPI 52QFP
821054PQFG
821054PQFG
Renesas Electronics
IC PCM CODEC QUAD MPI 64QFP
821004JG
821004JG
Renesas Electronics
PLCC 13.97X11.43X2.79 MM, 1.27MM
821004JG8
821004JG8
Renesas Electronics
PLCC 13.97X11.43X2.79 MM, 1.27MM
821024JG Compare Parts
  • 821024JG vs 821034DNG
  • 821024JG vs 821024PPG
  • 821024JG vs 821024JG8
  • 821024JG vs 821024J8
  • 821024JG vs 821024J
  • 821024JG vs 821004JG8
  • 821024JG vs 821004JG
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.