74HCT7273D,112
74HCT7273D,112
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SO
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 38700
74HCT7273D,112 Specification
Specification
Part No
74HCT7273D,112
Category
Logic - Flip Flops
Manufacturer
NXP Semiconductors
Series
74HCT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
56 MHz
Max Propagation Delay @ V, Max CL
30ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
-, 4mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
20-SO
Package / Case
20-SOIC (0.295", 7.50mm Width)
74HCT7273D,112 PDF Datasheet
74HCT7273D,112 Related Parts
74H106PC
74H106PC
Rochester Electronics
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
74H108PC
74H108PC
National Semiconductor
J-K FLIP-FLOP
74H74DC
74H74DC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74H74PC
74H74PC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74HC107D,652
74HC107D,652
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,652
74HC107D,652
NXP Semiconductors
IC JK TYPE NEG TRG DUAL 14SOIC
74HC107D,653
74HC107D,653
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,653
74HC107D,653
NXP Semiconductors
IC DUAL JK F-F NEG-EDGE 14-SOIC
74HC107D-Q100J
74HC107D-Q100J
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107DB,112
74HC107DB,112
NXP Semiconductors
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107DB,112
74HC107DB,112
Nexperia
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,112-NXP
74HC107DB,112-NXP
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HCT7273D,112 Compare Parts
  • 74HCT7273D,112 vs 74HCT74PW-Q100,118
  • 74HCT7273D,112 vs 74HCT74PW,118
  • 74HCT7273D,112 vs 74HCT74PW,118
  • 74HCT7273D,112 vs 74HCT74PW,112
  • 74HCT7273D,112 vs 74HCT74PW,112
  • 74HCT7273D,112 vs 74HCT74PW,112
  • 74HCT7273D,112 vs 74HCT74PW,112
  • 74HCT7273D,112 vs 74HCT74N,652
  • 74HCT7273D,112 vs 74HCT74DB,118-NXP
  • 74HCT7273D,112 vs 74HCT74DB,118
  • 74HCT7273D,112 vs 74HCT74DB,118
  • 74HCT7273D,112 vs 74HCT74DB,112-NEX
  • 74HCT7273D,112 vs 74HCT74DB,112
  • 74HCT7273D,112 vs 74HCT74DB,112
  • 74HCT7273D,112 vs 74HCT74DB,112
  • 74HCT7273D,112 vs 74HCT74DB,112
  • 74HCT7273D,112 vs 74HCT74D/C118
  • 74HCT7273D,112 vs 74HCT74D-Q100,118
  • 74HCT7273D,112 vs 74HCT74D,653
  • 74HCT7273D,112 vs 74HCT74D,653
  • 74HCT7273D,112 vs 74HCT74D,653
  • 74HCT7273D,112 vs 74HCT74D,652
  • 74HCT7273D,112 vs 74HCT74D,652
  • 74HCT7273D,112 vs 74HCT74BZZ
  • 74HCT7273D,112 vs 74HCT74BQ-Q100115
  • 74HCT7273D,112 vs 74HCT74BQ-Q100,115
  • 74HCT7273D,112 vs 74HCT74BQ,115
  • 74HCT7273D,112 vs 74HCT74BQ,115
  • 74HCT7273D,112 vs 74HCT7273N,112
  • 74HCT7273D,112 vs 74HCT7273D,118
  • 74HCT7273D,112 vs 74HCT574PW/C1118
  • 74HCT7273D,112 vs 74HCT574PW/AUJ
  • 74HCT7273D,112 vs 74HCT574PW-Q100118
  • 74HCT7273D,112 vs 74HCT574PW-Q100,11
  • 74HCT7273D,112 vs 74HCT574PW,118
  • 74HCT7273D,112 vs 74HCT574PW,112
  • 74HCT7273D,112 vs 74HCT574PW,112
  • 74HCT7273D,112 vs 74HCT574N,652
  • 74HCT7273D,112 vs 74HCT574FP-E
  • 74HCT7273D,112 vs 74HCT574DB,118
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.