74HCT7273D,112
74HCT7273D,112
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20SO
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 38700
74HCT7273D,112 vs 74HCT74BZZ
Series
74HCT
74HCT
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Function
Master Reset
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
56 MHz
18 MHz
Max Propagation Delay @ V, Max CL
30ns @ 4.5V, 50pF
53ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-, 4mA
4mA, 4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
80 μA
Input Capacitance
3.5 pF
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
20-SO
14-DHXQFN (2x2)
Package / Case
20-SOIC (0.295", 7.50mm Width)
14-XFQFN Exposed Pad