Function
Master Reset
Standard
Output Type
Non-Inverted
Tri-State, Non-Inverted
Number of Bits per Element
8
8
Clock Frequency
56 MHz
76 MHz
Max Propagation Delay @ V, Max CL
30ns @ 4.5V, 50pF
33ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
-, 4mA
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
8 μA
Input Capacitance
3.5 pF
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
-
Supplier Device Package
20-SO
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-