Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Renesas Electronics 74HCT574FP-E
74HCT574FP-E
Active
Logic - Flip Flops
Description:
IC FF D-TYPE SNGL 8BIT
Manufacturer:
Renesas Electronics
Datasheet:
74HCT574FP-E Datasheet
History Price: $0.97000
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
74HCT574FP-E Specification
Specification
Part No
74HCT574FP-E
Category
Logic - Flip Flops
Manufacturer
Renesas Electronics
Series
74HCT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
76 MHz
Max Propagation Delay @ V, Max CL
33ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6mA, 6mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
Input Capacitance
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Supplier Device Package
-
Package / Case
-
74HCT574FP-E Related Parts
74H106PC
Rochester Electronics
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
74H108PC
National Semiconductor
J-K FLIP-FLOP
74H74DC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74H74PC
National Semiconductor
2 FUNC, POSITIVE EDGE TRIGGERED,
74HC107D,652
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,652
NXP Semiconductors
IC JK TYPE NEG TRG DUAL 14SOIC
74HC107D,653
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107D,653
NXP Semiconductors
IC DUAL JK F-F NEG-EDGE 14-SOIC
74HC107D-Q100J
Nexperia
IC FF JK TYPE DUAL 1BIT 14SO
74HC107DB,112
NXP Semiconductors
IC FF JK-TYPE DUAL 1BIT 14SSOP
74HC107DB,112
Nexperia
IC FF JK TYPE DUAL 1BIT 14SSOP
74HC107DB,112-NXP
NXP Semiconductors
IC FF JK TYPE DUAL 1BIT 14SSOP
74HCT574FP-E Compare Parts
74HCT574FP-E vs 74HCT74PW-Q100,118
74HCT574FP-E vs 74HCT74PW,118
74HCT574FP-E vs 74HCT74PW,118
74HCT574FP-E vs 74HCT74PW,112
74HCT574FP-E vs 74HCT74PW,112
74HCT574FP-E vs 74HCT74PW,112
74HCT574FP-E vs 74HCT74PW,112
74HCT574FP-E vs 74HCT74N,652
74HCT574FP-E vs 74HCT74DB,118-NXP
74HCT574FP-E vs 74HCT74DB,118
74HCT574FP-E vs 74HCT74DB,118
74HCT574FP-E vs 74HCT74DB,112-NEX
74HCT574FP-E vs 74HCT74DB,112
74HCT574FP-E vs 74HCT74DB,112
74HCT574FP-E vs 74HCT74DB,112
74HCT574FP-E vs 74HCT74DB,112
74HCT574FP-E vs 74HCT74D/C118
74HCT574FP-E vs 74HCT74D-Q100,118
74HCT574FP-E vs 74HCT74D,653
74HCT574FP-E vs 74HCT74D,653
74HCT574FP-E vs 74HCT74D,653
74HCT574FP-E vs 74HCT74D,652
74HCT574FP-E vs 74HCT74D,652
74HCT574FP-E vs 74HCT74BZZ
74HCT574FP-E vs 74HCT74BQ-Q100115
74HCT574FP-E vs 74HCT74BQ-Q100,115
74HCT574FP-E vs 74HCT74BQ,115
74HCT574FP-E vs 74HCT74BQ,115
74HCT574FP-E vs 74HCT7273N,112
74HCT574FP-E vs 74HCT7273D,118
74HCT574FP-E vs 74HCT7273D,112
74HCT574FP-E vs 74HCT574PW/C1118
74HCT574FP-E vs 74HCT574PW/AUJ
74HCT574FP-E vs 74HCT574PW-Q100118
74HCT574FP-E vs 74HCT574PW-Q100,11
74HCT574FP-E vs 74HCT574PW,118
74HCT574FP-E vs 74HCT574PW,112
74HCT574FP-E vs 74HCT574PW,112
74HCT574FP-E vs 74HCT574N,652
74HCT574FP-E vs 74HCT574DB,118
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!