74HCT574FP-E
74HCT574FP-E
Active
Description:  IC FF D-TYPE SNGL 8BIT
Manufacturer:  Renesas Electronics
History Price: $0.97000
In Stock: 8800
74HCT574FP-E vs 74HCT74BQ-Q100115
Series
74HCT
Automotive, AEC-Q100, 74HCT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Standard
Set(Preset) and Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
2
Number of Bits per Element
8
1
Clock Frequency
76 MHz
59 MHz
Max Propagation Delay @ V, Max CL
33ns @ 4.5V, 50pF
44ns @ 4.5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
6mA, 6mA
4mA, 4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
8 μA
40 μA
Input Capacitance
3.5 pF
3.5 pF
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-DHVQFN (2.5x3)
Package / Case
-
14-VFQFN Exposed Pad