7207L35J
7207L35J
Obsolete
Description:  IC FIFO 16384X18 35NS 32PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7207L35J Datasheet
History Price: Obsolete
In Stock: 11600
7207L35J Specification
Specification
Part No
7207L35J
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
288K (32K x 9)
Function
Asynchronous
Data Rate
22.22MHz
Access Time
35ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
120mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
7207L35J Related Parts
7200L12J
7200L12J
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12J8
7200L12J8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG
7200L12JG
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG8
7200L12JG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12SOG
7200L12SOG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12SOG8
7200L12SOG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12TP
7200L12TP
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L12TPG
7200L12TPG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L15J
7200L15J
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15J8
7200L15J8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI
7200L15JI
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI8
7200L15JI8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7207L35J Compare Parts
  • 7207L35J vs 7208L35J
  • 7207L35J vs 7208L25JI8
  • 7207L35J vs 7208L25JI
  • 7207L35J vs 7208L25JGI8
  • 7207L35J vs 7208L25JGI
  • 7207L35J vs 7208L25J8
  • 7207L35J vs 7208L25J
  • 7207L35J vs 7208L20JG8
  • 7207L35J vs 7208L20JG
  • 7207L35J vs 7208L20J8
  • 7207L35J vs 7208L20J
  • 7207L35J vs 7207L50P
  • 7207L35J vs 7207L50J8
  • 7207L35J vs 7207L50J
  • 7207L35J vs 7207L35P
  • 7207L35J vs 7207L35J8
  • 7207L35J vs 7207L30DB
  • 7207L35J vs 7207L25PI
  • 7207L35J vs 7207L25P
  • 7207L35J vs 7207L25JI8
  • 7207L35J vs 7207L25JI
  • 7207L35J vs 7207L25J8
  • 7207L35J vs 7207L25J
  • 7207L35J vs 7207L20P
  • 7207L35J vs 7207L20J8
  • 7207L35J vs 7207L20J
  • 7207L35J vs 7207L20DB
  • 7207L35J vs 7207L15PDG
  • 7207L35J vs 7207L15P
  • 7207L35J vs 7207L15JG8
  • 7207L35J vs 7207L15JG
  • 7207L35J vs 7207L15J8
  • 7207L35J vs 7207L15J
  • 7207L35J vs 7206L50TP
  • 7207L35J vs 7206L50P
  • 7207L35J vs 7206L50J8
  • 7207L35J vs 7206L50J
  • 7207L35J vs 7206L35TP
  • 7207L35J vs 7206L35P
  • 7207L35J vs 7206L35J8
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!