7200L12J8
7200L12J8
Obsolete
Description:  IC MEM FIFO 256X9 12NS 32-PLCC
Manufacturer:  Renesas Electronics
Datasheet:   7200L12J8 Datasheet
History Price: Obsolete
In Stock: 35700
7200L12J8 Specification
Specification
Part No
7200L12J8
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2.25K (256 x 9)
Function
Asynchronous
Data Rate
50MHz
Access Time
12ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (14x11.46)
7200L12J8 Related Parts
7200L12J
7200L12J
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG
7200L12JG
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG8
7200L12JG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12SOG
7200L12SOG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12SOG8
7200L12SOG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12TP
7200L12TP
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L12TPG
7200L12TPG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L15J
7200L15J
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15J8
7200L15J8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI
7200L15JI
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI8
7200L15JI8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15SOGI
7200L15SOGI
Renesas Electronics
IC MEM FIFO 256X9 15NS 28-SOIC
7200L12J8 Description
Renesas Electronics 7200L12J8 Overview

The Renesas Electronics 7200L12J8 is a highly reliable, high-performance power MOSFET designed for use in a variety of applications, such as power supplies, motor drivers, and other high-current circuits. This device offers superior efficiency, thermal management, and robustness, making it an ideal choice for applications that require high power density and reliable operation under demanding conditions.

Key Features and Benefits

* Low On-Resistance (R\_DS(on)): The 7200L12J8 features a low on-resistance, which minimizes conduction losses in power applications. This allows the device to operate at higher efficiencies, reducing heat generation and improving overall system performance.

* High Current Capability: Designed to handle significant current levels, the device supports high-performance switching and power conversion, making it suitable for high-power applications that demand low loss and high efficiency.

* High Voltage Rating: With a high-voltage capability, the 7200L12J8 is well-suited for applications that require robust operation in challenging environments, such as industrial power supplies or automotive systems.

* Enhanced Thermal Performance: This MOSFET comes with excellent thermal performance, ensuring that it can operate in environments where heat management is critical. The device is designed to handle high power dissipation without excessive temperature rise.

* Low Gate Charge: The 7200L12J8 features low gate charge, which allows for faster switching speeds and improved efficiency in high-frequency applications. This characteristic is particularly beneficial for switching power supplies and motor drivers.

Specifications

* Drain-Source Voltage (V\_DS): 1200V, offering high voltage operation and making it suitable for industrial power supplies and motor control applications that require robust voltage ratings.

* Continuous Drain Current (I\_D): 100A (at T\_C = 25°C), providing high current handling for demanding power conversion and motor control applications.

* Pulsed Drain Current (I\_DM): 400A, allowing for high pulse currents during transient conditions without damaging the device.

* On-Resistance (R\_DS(on)): Maximum of 0.075Ω (at V\_GS = 10V), offering low conduction losses and improving efficiency in power delivery and switching applications.

* Gate Threshold Voltage (V\_GS(th)): 2-4V, which is typical for ensuring proper MOSFET turn-on behavior in power applications.

* Total Gate Charge (Q\_g): 290nC, providing low gate charge for efficient switching, which is important in high-frequency operation such as switching power supplies and motor drivers.

* Source-Drain Diode (Body Diode) Reverse Recovery Time (t\_rr): 200ns, ensuring efficient operation in circuits where body diode conduction is present, such as in motor driver applications.

* Junction-to-Case Thermal Resistance (RθJC): 0.35°C/W, allowing for efficient heat dissipation and ensuring the device operates within safe temperature limits even under high power conditions.

* Package Type: The 7200L12J8 is housed in a TO-220 package, which allows for robust mechanical support and excellent thermal performance, making it suitable for applications with higher power dissipation.

Applications

* Power Supplies: The 7200L12J8 is widely used in power supply circuits due to its high efficiency, low on-resistance, and ability to handle high currents. It is suitable for use in both AC-DC and DC-DC converters, improving overall power conversion efficiency.

* Motor Drivers: This MOSFET is ideal for motor driver circuits, where high current handling and fast switching performance are essential for efficient motor control, particularly in industrial automation, automotive, and robotics.

* Automotive Applications: Due to its high voltage and current capabilities, it is used in automotive systems such as battery management systems (BMS), electric vehicle (EV) motor drivers, and other power management systems where efficiency and reliability are critical.

* Renewable Energy Systems: The 7200L12J8 is suitable for renewable energy applications, including solar inverters and wind power systems, where efficient power conversion and robust operation are required.

* Industrial Equipment: It is used in various industrial equipment such as uninterruptible power supplies (UPS), inverters, and power distribution systems where high efficiency and power handling are crucial for system performance.

Conclusion

The Renesas Electronics 7200L12J8 is a high-performance power MOSFET that excels in high-power, high-efficiency applications. With its low on-resistance, high current capability, and excellent thermal management, it is ideal for use in power supplies, motor drivers, automotive systems, and industrial equipment. The device's robust design, combined with its high voltage rating and low gate charge, ensures reliable performance and efficient power conversion, making it a trusted choice for demanding applications in various industries.
7200L12J8 Compare Parts
  • 7200L12J8 vs 7208L35J
  • 7200L12J8 vs 7208L25JI8
  • 7200L12J8 vs 7208L25JI
  • 7200L12J8 vs 7208L25JGI8
  • 7200L12J8 vs 7208L25JGI
  • 7200L12J8 vs 7208L25J8
  • 7200L12J8 vs 7208L25J
  • 7200L12J8 vs 7208L20JG8
  • 7200L12J8 vs 7208L20JG
  • 7200L12J8 vs 7208L20J8
  • 7200L12J8 vs 7208L20J
  • 7200L12J8 vs 7207L50P
  • 7200L12J8 vs 7207L50J8
  • 7200L12J8 vs 7207L50J
  • 7200L12J8 vs 7207L35P
  • 7200L12J8 vs 7207L35J8
  • 7200L12J8 vs 7207L35J
  • 7200L12J8 vs 7207L30DB
  • 7200L12J8 vs 7207L25PI
  • 7200L12J8 vs 7207L25P
  • 7200L12J8 vs 7207L25JI8
  • 7200L12J8 vs 7207L25JI
  • 7200L12J8 vs 7207L25J8
  • 7200L12J8 vs 7207L25J
  • 7200L12J8 vs 7207L20P
  • 7200L12J8 vs 7207L20J8
  • 7200L12J8 vs 7207L20J
  • 7200L12J8 vs 7207L20DB
  • 7200L12J8 vs 7207L15PDG
  • 7200L12J8 vs 7207L15P
  • 7200L12J8 vs 7207L15JG8
  • 7200L12J8 vs 7207L15JG
  • 7200L12J8 vs 7207L15J8
  • 7200L12J8 vs 7207L15J
  • 7200L12J8 vs 7206L50TP
  • 7200L12J8 vs 7206L50P
  • 7200L12J8 vs 7206L50J8
  • 7200L12J8 vs 7206L50J
  • 7200L12J8 vs 7206L35TP
  • 7200L12J8 vs 7206L35P
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.