7200L20TP
7200L20TP
Obsolete
Description:  IC MEM FIFO 256X9 20NS 28DIP
Manufacturer:  Renesas Electronics
Datasheet:   7200L20TP Datasheet
History Price: Obsolete
In Stock: 1000
7200L20TP Specification
Specification
Part No
7200L20TP
Category
Logic - FIFOs Memory
Manufacturer
Renesas Electronics
Series
7200
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
2.25K (256 x 9)
Function
Asynchronous
Data Rate
33.3MHz
Access Time
20ns
Voltage - Supply
4.5 V ~ 5.5 V
Current - Supply (Max)
80mA
Bus Directional
Uni-Directional
Expansion Type
Depth, Width
Programmable Flags Support
No
Retransmit Capability
Yes
FWFT Support
No
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
7200L20TP Related Parts
7200L12J
7200L12J
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12J8
7200L12J8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG
7200L12JG
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12JG8
7200L12JG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 32-PLCC
7200L12SOG
7200L12SOG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12SOG8
7200L12SOG8
Renesas Electronics
IC MEM FIFO 256X9 12NS 28-SOIC
7200L12TP
7200L12TP
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L12TPG
7200L12TPG
Renesas Electronics
IC MEM FIFO 256X9 12NS 28DIP
7200L15J
7200L15J
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15J8
7200L15J8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI
7200L15JI
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L15JI8
7200L15JI8
Renesas Electronics
IC MEM FIFO 256X9 15NS 32-PLCC
7200L20TP Description
The Renesas Electronics 7200L20TP is a high-performance, low-power, 20-channel analog-to-digital converter (ADC) designed for various applications, including industrial automation, medical devices, and consumer electronics. This device is part of Renesas's extensive portfolio of mixed-signal integrated circuits, known for their reliability and efficiency. The 7200L20TP is particularly well-suited for applications requiring precise and rapid data acquisition.

## Overview

The 7200L20TP ADC is designed to convert analog signals into digital data with high accuracy and speed. It features a multi-channel architecture, allowing it to handle multiple input signals simultaneously. This capability makes it ideal for applications where multiple sensors or signals need to be monitored and processed in real-time.

## Key Specifications

1. Input Channels:
- Number of Channels: 20 channels, enabling the simultaneous sampling of multiple analog inputs.

2. Resolution:
- Resolution: 12 bits, providing a good balance between precision and data processing requirements.

3. Sampling Rate:
- Maximum Sampling Rate: Up to 1 MSPS (Mega Samples Per Second), allowing for rapid data acquisition and processing.

4. Input Voltage Range:
- Input Voltage: Typically supports a range of 0V to VREF (reference voltage), which can be configured based on the application requirements.

5. Power Supply:
- Supply Voltage: Operates typically at 3.3V, making it compatible with a wide range of digital systems.
- Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.

6. Interface:
- Digital Interface: SPI (Serial Peripheral Interface) for easy communication with microcontrollers and digital signal processors (DSPs).
- Data Output: Provides digital output in a format that can be easily processed by digital systems.

7. Performance Characteristics:
- Integral Non-Linearity (INL): Typically ±1 LSB (Least Significant Bit), ensuring high accuracy in signal conversion.
- Differential Non-Linearity (DNL): Typically ±1 LSB, contributing to the overall precision of the ADC.

8. Temperature Range:
- Operating Temperature: -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations are common.

9. Package Type:
- Package: Available in a compact LQFP (Low-Profile Quad Flat Package), facilitating easy integration into various designs.

10. Additional Features:
- Built-in reference voltage: Integrated voltage reference to simplify design and improve accuracy.
- Programmable gain amplifier (PGA): Allows for signal conditioning before conversion, enhancing the ADC's performance with low-level signals.

## Features

- High Channel Density: With 20 channels, the 7200L20TP can handle multiple inputs, making it ideal for applications requiring extensive data acquisition.
- Fast Conversion Speed: The high sampling rate allows for real-time monitoring and processing of signals, which is crucial in many applications.
- Low Power Operation: The low power consumption makes it suitable for portable and battery-operated devices, extending battery life.
- Robust Performance: Designed to operate reliably in harsh environments, the device's wide temperature range and high accuracy make it suitable for industrial applications.

## Applications

The Renesas Electronics 7200L20TP is widely used in various applications, including:

- Industrial Automation: Ideal for monitoring sensors in manufacturing processes, control systems, and robotics.
- Medical Devices: Used in medical instrumentation for accurate data acquisition from various sensors and transducers.
- Consumer Electronics: Suitable for applications such as audio processing, home automation, and smart devices.
- Automotive: Employed in automotive systems for monitoring various parameters, including temperature, pressure, and other critical signals.

## Conclusion

The Renesas Electronics 7200L20TP is a versatile and efficient 20-channel ADC that meets the demands of modern electronic applications. With its high resolution, fast sampling rate, and low power consumption, it is an excellent choice for developers looking to implement reliable data acquisition solutions in industrial, medical, and consumer electronics. Its robust performance and compact design make it a valuable component in a variety of high-performance systems, ensuring optimal performance and reliability across diverse applications.
7200L20TP Compare Parts
  • 7200L20TP vs 7208L35J
  • 7200L20TP vs 7208L25JI8
  • 7200L20TP vs 7208L25JI
  • 7200L20TP vs 7208L25JGI8
  • 7200L20TP vs 7208L25JGI
  • 7200L20TP vs 7208L25J8
  • 7200L20TP vs 7208L25J
  • 7200L20TP vs 7208L20JG8
  • 7200L20TP vs 7208L20JG
  • 7200L20TP vs 7208L20J8
  • 7200L20TP vs 7208L20J
  • 7200L20TP vs 7207L50P
  • 7200L20TP vs 7207L50J8
  • 7200L20TP vs 7207L50J
  • 7200L20TP vs 7207L35P
  • 7200L20TP vs 7207L35J8
  • 7200L20TP vs 7207L35J
  • 7200L20TP vs 7207L30DB
  • 7200L20TP vs 7207L25PI
  • 7200L20TP vs 7207L25P
  • 7200L20TP vs 7207L25JI8
  • 7200L20TP vs 7207L25JI
  • 7200L20TP vs 7207L25J8
  • 7200L20TP vs 7207L25J
  • 7200L20TP vs 7207L20P
  • 7200L20TP vs 7207L20J8
  • 7200L20TP vs 7207L20J
  • 7200L20TP vs 7207L20DB
  • 7200L20TP vs 7207L15PDG
  • 7200L20TP vs 7207L15P
  • 7200L20TP vs 7207L15JG8
  • 7200L20TP vs 7207L15JG
  • 7200L20TP vs 7207L15J8
  • 7200L20TP vs 7207L15J
  • 7200L20TP vs 7206L50TP
  • 7200L20TP vs 7206L50P
  • 7200L20TP vs 7206L50J8
  • 7200L20TP vs 7206L50J
  • 7200L20TP vs 7206L35TP
  • 7200L20TP vs 7206L35P
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.