☰
7152M-01LF
7152M-01LF
Obsolete
Description:  IC SS CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   7152M-01LF Datasheet
History Price: $6.07000
In Stock: 33490
7152M-01LF Specification
Specification
Part No
7152M-01LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Spread Spectrum Clock Generator
PLL
Yes
Input
Clock
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
67MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
7152M-01LF Related Parts
7152AM-02LF
7152AM-02LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152AM-02LFT
7152AM-02LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152AM-11LF
7152AM-11LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152AM-11LFT
7152AM-11LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152AMI-02LF
7152AMI-02LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152AMI-02LFT
7152AMI-02LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152AMI-11LF
7152AMI-11LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152AMI-11LFT
7152AMI-11LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152M-01LFT
7152M-01LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152M-02LF
7152M-02LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152M-02LFT
7152M-02LFT
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152M-11LF
7152M-11LF
Renesas Electronics
IC SS CLOCK GENERATOR 8SOIC
7152M-01LF Compare Parts
  • 7152M-01LF vs 7152MI-12LF
  • 7152M-01LF vs 7152MI-11LFT
  • 7152M-01LF vs 7152MI-11LF
  • 7152M-01LF vs 7152MI-01LFT
  • 7152M-01LF vs 7152MI-01LF
  • 7152M-01LF vs 7152M-12LFT
  • 7152M-01LF vs 7152M-12LF
  • 7152M-01LF vs 7152M-11LFT
  • 7152M-01LF vs 7152M-11LF
  • 7152M-01LF vs 7152M-02LFT
  • 7152M-01LF vs 7152M-02LF
  • 7152M-01LF vs 7152M-01LFT
  • 7152M-01LF vs 7152AMI-11LFT
  • 7152M-01LF vs 7152AMI-11LF
  • 7152M-01LF vs 7152AMI-02LFT
  • 7152M-01LF vs 7152AMI-02LF
  • 7152M-01LF vs 7152AM-11LFT
  • 7152M-01LF vs 7152AM-11LF
  • 7152M-01LF vs 7152AM-02LFT
  • 7152M-01LF vs 7152AM-02LF
  • 7152M-01LF vs 7151M-50LFT
  • 7152M-01LF vs 7151M-50LF
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller