Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics 7152M-01LF
7152M-01LF
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC SS CLOCK GENERATOR 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
7152M-01LF Datasheet
History Price: $6.07000
In Stock: 10135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
7152M-01LF vs 7151M-50LF
Part No
7152M-01LF
7151M-50LF
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Spread Spectrum Clock Generator
-
PLL
Yes
-
Input
Clock
-
Output
CMOS
-
Number of Circuits
1
-
Ratio - Input:Output
1:1
-
Differential - Input:Output
No/No
-
Frequency - Max
67MHz
-
Divider/Multiplier
No/Yes
-
Voltage - Supply
3V ~ 3.6V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-