5V41129PGG
5V41129PGG
Active
Description:  IC CLK GEN SPRED SPECTRM 20TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   5V41129PGG Datasheet
History Price: $3.85000
In Stock: 35600
5V41129PGG Specification
Specification
Part No
5V41129PGG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
Input
Clock, Crystal
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/Yes
Frequency - Max
200MHz
Voltage - Supply
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
5V41129PGG Related Parts
5V41064NLG
5V41064NLG
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLG8
5V41064NLG8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41064NLGI
5V41064NLGI
Renesas Electronics
IC CLK GEN 1:1 16QFN
5V41064NLGI8
5V41064NLGI8
Renesas Electronics
IC CLOCK BUFFER ZD 2.5V 16QFN
5V41065PGG
5V41065PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGG8
5V41065PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41065PGGI
5V41065PGGI
Renesas Electronics
IC CLOCK SYNTHESIZER 16TSSOP
5V41065PGGI8
5V41065PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 16TSSOP
5V41066PGG
5V41066PGG
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGG8
5V41066PGG8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI
5V41066PGGI
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41066PGGI8
5V41066PGGI8
Renesas Electronics
IC CLK GEN SPRED SPECTRM 20TSSOP
5V41129PGG Description
Introduction to Renesas Electronics 5V41129PGG

The Renesas Electronics 5V41129PGG is a high-performance, low-power clock buffer designed for use in various digital applications. This device is particularly suitable for distributing clock signals in systems that require high precision and low jitter. The 5V41129PGG is ideal for applications in telecommunications, data communications, and consumer electronics, where reliable clock distribution is critical for system performance.

Key Specifications

- Supply Voltage (VCC): The 5V41129PGG operates with a supply voltage range of 3.0 V to 3.6 V, making it compatible with standard digital logic levels.
- Input Frequency Range: The device supports an input frequency range of up to 200 MHz, allowing it to handle high-speed clock signals effectively.
- Output Frequency: The output frequency can be configured to match the input frequency, providing flexibility in clock distribution across various components.
- Output Drive Capability: The device can drive up to 15 mA of output current per channel, making it suitable for driving multiple loads without signal degradation.
- Propagation Delay: The typical propagation delay is around 1.5 ns, ensuring fast signal transmission and minimal latency in clock distribution.
- Jitter Performance: The 5V41129PGG features low output jitter, typically less than 100 ps, which is essential for maintaining signal integrity in high-speed applications.
- Package Type: The device is available in a TQFP-32 package, which is compact and suitable for surface-mount applications.

Performance Characteristics

The 5V41129PGG is engineered to deliver reliable performance with several key characteristics:

- Low Power Consumption: The device is designed for low power operation, consuming only 50 mA during active operation, which is beneficial for energy-efficient designs.
- High Noise Immunity: The clock buffer features high noise immunity, ensuring reliable operation in environments with electrical noise and interference.
- Multiple Outputs: The device can provide multiple buffered clock outputs, allowing for efficient distribution of clock signals to various components in a system.
- Thermal Performance: The 5V41129PGG is designed to operate within a wide temperature range, typically from -40°C to +85°C, ensuring reliable performance in diverse environmental conditions.

Applications

The Renesas Electronics 5V41129PGG is suitable for a variety of applications, including:

- Telecommunications: Used in telecommunications equipment for distributing clock signals to various components, ensuring synchronized operation.
- Data Communications: Ideal for data communication systems where precise clock distribution is critical for data integrity and performance.
- Consumer Electronics: Employed in consumer electronic devices, such as televisions and audio equipment, for reliable clock signal management.
- Industrial Control Systems: Utilized in industrial automation and control systems for distributing clock signals to sensors and actuators.

Conclusion

The Renesas Electronics 5V41129PGG is a versatile and efficient clock buffer that meets the demands of modern digital applications. With its impressive specifications, including high input frequency support, low power consumption, and low jitter performance, it stands out as a reliable choice for engineers looking to enhance clock distribution in their designs. Its compact package and robust performance characteristics make it an essential component in various telecommunications, data communication, and consumer electronics systems.
5V41129PGG Compare Parts
  • 5V41129PGG vs 5V41236PGGI
  • 5V41129PGG vs 5V41236PGG8
  • 5V41129PGG vs 5V41236PGG
  • 5V41129PGG vs 5V41236NLGI8
  • 5V41129PGG vs 5V41236NLGI
  • 5V41129PGG vs 5V41236NLG8
  • 5V41129PGG vs 5V41236NLG
  • 5V41129PGG vs 5V41235PGGI8
  • 5V41129PGG vs 5V41235PGGI
  • 5V41129PGG vs 5V41235PGG8
  • 5V41129PGG vs 5V41235PGG
  • 5V41129PGG vs 5V41235NLGI8
  • 5V41129PGG vs 5V41235NLGI
  • 5V41129PGG vs 5V41235NLG8
  • 5V41129PGG vs 5V41235NLG
  • 5V41129PGG vs 5V41234NLGI8
  • 5V41129PGG vs 5V41234NLGI
  • 5V41129PGG vs 5V41234NLG8
  • 5V41129PGG vs 5V41234NLG
  • 5V41129PGG vs 5V41129PGGI8
  • 5V41129PGG vs 5V41129PGGI
  • 5V41129PGG vs 5V41129PGG8
  • 5V41129PGG vs 5V41068APGGI8
  • 5V41129PGG vs 5V41068APGGI
  • 5V41129PGG vs 5V41068APGG8
  • 5V41129PGG vs 5V41068APGG
  • 5V41129PGG vs 5V41067APGGI8
  • 5V41129PGG vs 5V41067APGGI
  • 5V41129PGG vs 5V41067APGG8
  • 5V41129PGG vs 5V41067APGG
  • 5V41129PGG vs 5V41066PGGI8
  • 5V41129PGG vs 5V41066PGGI
  • 5V41129PGG vs 5V41066PGG8
  • 5V41129PGG vs 5V41066PGG
  • 5V41129PGG vs 5V41065PGGI8
  • 5V41129PGG vs 5V41065PGGI
  • 5V41129PGG vs 5V41065PGG8
  • 5V41129PGG vs 5V41065PGG
  • 5V41129PGG vs 5V41064NLGI8
  • 5V41129PGG vs 5V41064NLGI
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.