Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 5V41129PGG
5V41129PGG
Active
Clock/Timing - Application Specific
Description:
IC CLK GEN SPRED SPECTRM 20TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
5V41129PGG Datasheet
History Price: $3.85000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
5V41129PGG vs 5V41234NLGI
Part No
5V41129PGG
5V41234NLGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Ethernet, PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
LVCMOS, Crystal
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:1
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
200MHz
100MHz
Voltage - Supply
2.97V ~ 3.63V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
16-VFQFPN (3x3)