553SCMGI8
553SCMGI8
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8VFQFN
Manufacturer:  Renesas Electronics
Datasheet:   553SCMGI8 Datasheet
History Price: $2.50000
In Stock: 39900
553SCMGI8 Specification
Specification
Part No
553SCMGI8
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
200 MHz
Voltage - Supply
1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFDFN
Supplier Device Package
8-VFQFN (2x2)
553SCMGI8 Related Parts
553MILF
553MILF
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553MILFT
553MILFT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553MLF
553MLF
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553MLFT
553MLFT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553SCMGI
553SCMGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
553SDCGI
553SDCGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553SDCGI8
553SDCGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553SCMGI8 Compare Parts
  • 553SCMGI8 vs 553SDCGI
  • 553SCMGI8 vs 553SCMGI
  • 553SCMGI8 vs 553MLFT
  • 553SCMGI8 vs 553MLF
  • 553SCMGI8 vs 553MILFT
  • 553SCMGI8 vs 553MILF
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé