☰
553MLFT
553MLFT
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   553MLFT Datasheet
History Price: $1.77020
In Stock: 6855
553MLFT Specification
Specification
Part No
553MLFT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
ClockBlocks
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
CMOS
Output
CMOS
Frequency - Max
200 MHz
Voltage - Supply
2.375V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
553MLFT Related Parts
553MILF
553MILF
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553MILFT
553MILFT
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553MLF
553MLF
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553SCMGI
553SCMGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
553SCMGI8
553SCMGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
553SDCGI
553SDCGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553SDCGI8
553SDCGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
553MLFT Compare Parts
  • 553MLFT vs 553SDCGI
  • 553MLFT vs 553SCMGI8
  • 553MLFT vs 553SCMGI
  • 553MLFT vs 553MLF
  • 553MLFT vs 553MILFT
  • 553MLFT vs 553MILF
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description