54F412DMQB
54F412DMQB
Active
Description:  BUS DRIVER, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F412DMQB Datasheet
History Price: $9.87000
In Stock: 34800
54F412DMQB Specification
Specification
Part No
54F412DMQB
Category
Logic - Latches
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
23ns @ 5V, 50pF
Current - Output High, Low
3mA, 20mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
54F412DMQB PDF Datasheet
54F412DMQB Related Parts
54F373LMQB
54F373LMQB
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F533FMQB
54F533FMQB
National Semiconductor
FF/LATCH
54F563DM
54F563DM
National Semiconductor
BUS DRIVER, F/FAST SERIES
54F573DM-MLS
54F573DM-MLS
National Semiconductor
BUS DRIVER, F/FAST SERIES, 1-FUN
54FCT373ATLB
54FCT373ATLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373CTLB
54FCT373CTLB
Renesas Electronics
IC TXRX OCTAL BIDIRECT 20LCC
54FCT373TLB
54FCT373TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT573ATLB
54FCT573ATLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573CTLB
54FCT573CTLB
Renesas Electronics
IC REGISTER OCTAL D 20LCC
54FCT573TLB
54FCT573TLB
Renesas Electronics
IC TRANSP LATCH OCTAL 20LCC
54FCT373ATDB
54FCT373ATDB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54FCT373CTLB
54FCT373CTLB
IDT
54FCT373 - FAST CMOS OCTAL TRANS
54F412DMQB Description
The National Semiconductor 54F412DMQB is a high-speed, low-power, dual 4-bit binary full adder designed for use in various digital applications. This device is part of the 54F series, which is known for its high performance and reliability in military and aerospace applications. The 54F412DMQB is particularly valued for its speed, low power consumption, and versatility, making it suitable for a wide range of digital logic applications.

## Key Features

1. Dual 4-Bit Full Adder: The 54F412DMQB contains two independent 4-bit full adders, allowing for the simultaneous addition of two 4-bit binary numbers. This feature enhances the efficiency of arithmetic operations in digital circuits.

2. High-Speed Operation: The device is designed for high-speed performance, with propagation delays typically around 5 ns at a supply voltage of 5V. This rapid response time is crucial for applications requiring fast data processing.

3. Low Power Consumption: The 54F412DMQB operates with low power requirements, making it suitable for battery-operated devices and applications where power efficiency is critical. The typical power dissipation is around 1.5 mW.

4. Wide Supply Voltage Range: The device can operate over a supply voltage range of 4.5V to 5.5V, providing flexibility for various circuit designs and ensuring compatibility with different power supply systems.

5. TTL Compatible: The 54F412DMQB is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface seamlessly with other TTL devices in digital systems.

6. High Noise Immunity: The device features high noise margins, which enhance its reliability in noisy environments. This characteristic is particularly important in military and aerospace applications where signal integrity is paramount.

7. Temperature Range: The 54F412DMQB is rated for operation over a wide temperature range, typically from -55°C to +125°C, making it suitable for harsh environmental conditions.

## Specifications

- Functionality: Dual 4-bit binary full adder
- Propagation Delay: Typically 5 ns at Vcc = 5V
- Power Supply Voltage (Vcc): 4.5V to 5.5V
- Power Dissipation: Approximately 1.5 mW (typical)
- Input Logic Levels: TTL compatible
- Output Logic Levels: TTL compatible
- Temperature Range: -55°C to +125°C
- Package Type: Available in a 16-pin DIP (Dual In-line Package) or other suitable packages for easy integration into various circuit designs.

## Applications

The National Semiconductor 54F412DMQB is suitable for a variety of applications, including:

- Arithmetic Logic Units (ALUs): Used in the design of ALUs for performing arithmetic operations in microprocessors and digital signal processors.
- Digital Signal Processing: Ideal for applications requiring fast and efficient arithmetic calculations, such as in digital filters and audio processing.
- Military and Aerospace: Its high reliability and wide temperature range make it suitable for use in military and aerospace systems where performance and durability are critical.
- Consumer Electronics: Can be utilized in various consumer electronic devices that require efficient data processing and arithmetic capabilities.

## Conclusion

The National Semiconductor 54F412DMQB is a robust and high-performance dual 4-bit binary full adder that meets the demands of modern digital applications. Its combination of speed, low power consumption, and compatibility with TTL logic makes it an excellent choice for engineers and designers looking to implement efficient arithmetic operations in their digital systems. Whether in military, aerospace, or consumer electronics, the 54
54F412DMQB Compare Parts
  • 54F412DMQB vs 54F563DM
  • 54F412DMQB vs 54F533FMQB
  • 54F412DMQB vs 54F373LMQB
  • 54F412DMQB vs 54FCT573TLB
  • 54F412DMQB vs 54FCT573CTLB
  • 54F412DMQB vs 54FCT573ATLB
  • 54F412DMQB vs 54FCT373TLB
  • 54F412DMQB vs 54FCT373CTLB
  • 54F412DMQB vs 54FCT373ATLB
  • 54F412DMQB vs 54FCT573TLB
  • 54F412DMQB vs 54FCT573TDB
  • 54F412DMQB vs 54FCT573CTDB
  • 54F412DMQB vs 54FCT373CTLB
  • 54F412DMQB vs 54FCT373ATDB
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store