☰
501MILFT
501MILFT
Active
Description:  IC CLOCK GENERATOR 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   501MILFT Datasheet
History Price: $2.84000
In Stock: 11920
501MILFT Specification
Specification
Part No
501MILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
LOCO
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Generator
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
140MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
501MILFT Related Parts
501AMILF
501AMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMILFT
501AMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMLF
501AMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMLFT
501AMLFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501BMILF
501BMILF
Renesas Electronics
IC CLOCK MULTIPLIER 8SOIC
501BMILFT
501BMILFT
Renesas Electronics
IC CLOCK MULTIPLIER 8SOIC
501GILF
501GILF
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GILFT
501GILFT
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GLF
501GLF
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GLFT
501GLFT
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501MILF
501MILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501MLF
501MLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501MILFT Description
The Renesas Electronics 501MILFT is a highly integrated microcontroller designed for a variety of applications, particularly in the automotive and industrial sectors. This microcontroller is part of Renesas%27s extensive portfolio of embedded solutions, offering a combination of performance, efficiency, and flexibility. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The Renesas 501MILFT microcontroller is built on a robust architecture that supports a wide range of functionalities, making it suitable for applications that require real-time processing, control, and communication. It is designed to meet the stringent requirements of automotive applications, including reliability, safety, and performance.

## Key Specifications

1. Architecture:
- The 501MILFT is based on a 32-bit RISC architecture, which allows for efficient instruction execution and high performance. This architecture is optimized for embedded applications, providing a good balance between processing power and energy efficiency.

2. Operating Voltage:
- The microcontroller operates within a voltage range of 2.7V to 5.5V, making it suitable for a variety of power supply configurations, including battery-operated devices.

3. Clock Speed:
- The device can operate at a maximum clock frequency of up to 50 MHz, enabling fast processing of instructions and efficient handling of tasks.

4. Memory:
- Flash Memory: The 501MILFT typically includes up to 128 KB of Flash memory for program storage, which can be reprogrammed in-circuit.
- SRAM: It features up to 8 KB of SRAM for data storage, providing sufficient space for variable storage during program execution.
- EEPROM: The microcontroller may also include a small amount of EEPROM for non-volatile data storage, which is essential for retaining configuration settings and calibration data.

5. I/O Ports:
- The 501MILFT provides a variety of general-purpose I/O (GPIO) pins, which can be configured as input or output. This flexibility allows for easy interfacing with sensors, actuators, and other peripherals.

6. Timers and Counters:
- The microcontroller includes multiple timers and counters, which can be used for generating time delays, event counting, and PWM (Pulse Width Modulation) signal generation. This is particularly useful in control applications.

7. Analog Features:
- The 501MILFT is equipped with an integrated Analog-to-Digital Converter (ADC) that allows for the conversion of analog signals to digital values. This feature is essential for applications that require sensor data processing.

8. Communication Interfaces:
- The microcontroller supports various communication protocols, including:
- UART: For serial communication with other devices.
- SPI: For high-speed synchronous communication with peripherals.
- I2C: For interfacing with other I2C-compatible devices.

9. Safety Features:
- The 501MILFT is designed with safety in mind, incorporating features that comply with automotive safety standards. This includes built-in diagnostics and fault detection mechanisms to ensure reliable operation in critical applications.

10. Package Type:
- The microcontroller is available in various package types, including LQFP (Low-Profile Quad Flat Package) and TQFP (Thin Quad Flat Package), facilitating easy integration into different circuit designs.

## Features

- Low Power Consumption: The 501MILFT is designed for low power operation, making it suitable for battery-powered applications. It features various sleep modes to minimize power usage during idle periods.

- Flexible Development Environment: Renesas provides a comprehensive suite of development tools, including the Renesas e² studio IDE and the RX Family Compiler, which facilitate the development and debugging of applications.

- Robust Performance: The microcontroller is optimized for real-time processing, making it suitable for applications that require quick response times and efficient control.

- Scalability: The 501MILFT can be used in a variety of applications, from simple control tasks to complex embedded systems, providing scalability for different project requirements.

## Applications

The Renesas Electronics 501MILFT microcontroller is suitable for a wide range of applications, including:

- Automotive Systems: Used in engine control units (ECUs), body control modules, and advanced driver-assistance systems (ADAS) for reliable and efficient operation.
- Industrial Automation: Employed in control systems, robotics, and monitoring devices for industrial processes.
- Consumer Electronics: Integrated into home appliances, smart devices, and other consumer electronics that require embedded control.
- Medical Devices: Suitable for medical instrumentation and monitoring equipment, where reliability and precision are critical.
- IoT Applications: Used in Internet of Things (IoT) devices for data collection, processing, and communication.

## Conclusion

The Renesas Electronics 501MILFT microcontroller is a versatile and powerful solution for a wide range of embedded applications.
501MILFT Compare Parts
  • 501MILFT vs 501MLF
  • 501MILFT vs 501MILF
  • 501MILFT vs 501GLFT
  • 501MILFT vs 501GLF
  • 501MILFT vs 501GILFT
  • 501MILFT vs 501GILF
  • 501MILFT vs 501BMILFT
  • 501MILFT vs 501BMILF
  • 501MILFT vs 501AMLFT
  • 501MILFT vs 501AMLF
  • 501MILFT vs 501AMILFT
  • 501MILFT vs 501AMILF
  • 501MILFT vs 501BMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****