☰
501BMILFT
501BMILFT
Obsolete
Description:  IC CLOCK MULTIPLIER 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   501BMILFT Datasheet
History Price: Obsolete
In Stock: 32640
501BMILFT Specification
Specification
Part No
501BMILFT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
LOCO
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Multiplier
PLL
Yes
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
1:1
Differential - Input:Output
No/No
Frequency - Max
15MHz
Divider/Multiplier
No/Yes
Voltage - Supply
3.14V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
501BMILFT Related Parts
501AMILF
501AMILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMILFT
501AMILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMLF
501AMLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501AMLFT
501AMLFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501BMILF
501BMILF
Renesas Electronics
IC CLOCK MULTIPLIER 8SOIC
501GILF
501GILF
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GILFT
501GILFT
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GLF
501GLF
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501GLFT
501GLFT
Renesas Electronics
IC CLOCK GENERATOR 8TSSOP
501MILF
501MILF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501MILFT
501MILFT
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501MLF
501MLF
Renesas Electronics
IC CLOCK GENERATOR 8SOIC
501BMILFT Compare Parts
  • 501BMILFT vs 501MLF
  • 501BMILFT vs 501MILFT
  • 501BMILFT vs 501MILF
  • 501BMILFT vs 501GLFT
  • 501BMILFT vs 501GLF
  • 501BMILFT vs 501GILFT
  • 501BMILFT vs 501GILF
  • 501BMILFT vs 501BMILF
  • 501BMILFT vs 501AMLFT
  • 501BMILFT vs 501AMLF
  • 501BMILFT vs 501AMILFT
  • 501BMILFT vs 501AMILF
  • 501BMILFT vs 501BMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****