2305NZT-1DCG8
2305NZT-1DCG8
Active
Description:  IC CLK BUFFER 1:5 133MHZ 8SOIC
Manufacturer:  Renesas Electronics
History Price: $4.49230
In Stock: 34700
2305NZT-1DCG8 Specification
Specification
Part No
2305NZT-1DCG8
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:5
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
133 MHz
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
2305NZT-1DCG8 Related Parts
2304NZLDCGI
2304NZLDCGI
Renesas Electronics
IC CLK BUFFER 1:4 140MHZ 8SOIC
2304NZLPGGI
2304NZLPGGI
Renesas Electronics
IC CLK BUFFER 1:4 140MHZ 16TSSOP
2305NZ-1HDCG
2305NZ-1HDCG
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCG8
2305NZ-1HDCG8
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCGI
2305NZ-1HDCGI
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZ-1HDCGI8
2305NZ-1HDCGI8
Renesas Electronics
IC CLK BUF 1:5 133.33MHZ 8SOIC
2305NZT-1DCG
2305NZT-1DCG
Renesas Electronics
IC CLK BUFFER 1:5 133MHZ 8SOIC
2309NZ-1HDCG
2309NZ-1HDCG
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCG8
2309NZ-1HDCG8
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCGI
2309NZ-1HDCGI
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HDCGI8
2309NZ-1HDCGI8
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16SOIC
2309NZ-1HPGG
2309NZ-1HPGG
Renesas Electronics
IC CLK BUF 1:9 133.33MHZ 16TSSOP
2305NZT-1DCG8 Description
Introduction to Renesas Electronics 2305NZT-1DCG8

The Renesas Electronics 2305NZT-1DCG8 is a high-performance, low-power, dual N-channel MOSFET designed for a variety of applications in power management and switching. This device is particularly well-suited for use in consumer electronics, automotive systems, and industrial applications where efficiency and reliability are paramount. The 2305NZT-1DCG8 is known for its fast switching capabilities and low on-resistance, making it an ideal choice for designers looking to optimize power efficiency in their circuits.

Key Specifications

The specifications of the 2305NZT-1DCG8 provide insight into its capabilities and performance characteristics:

1. Device Type: The 2305NZT-1DCG8 is a dual N-channel MOSFET, meaning it contains two separate N-channel transistors within a single package, allowing for compact designs and reducing board space.

2. Maximum Drain-Source Voltage (VDS): The device can handle a maximum drain-source voltage of 30V. This makes it suitable for various low-voltage applications while ensuring robust performance under different operating conditions.

3. Continuous Drain Current (ID): It has a continuous drain current rating of up to 10A at a case temperature of 25°C. This high current capability allows the device to be used in applications requiring significant power handling.

4. On-Resistance (RDS(on)): The typical on-resistance is approximately 10 mΩ at VGS = 10V. Low on-resistance contributes to reduced power losses during operation, enhancing overall efficiency.

5. Gate Threshold Voltage (VGS(th)): The gate threshold voltage ranges from 1V to 2.5V, which ensures that the MOSFET can be turned on effectively with lower gate voltages typical in modern digital circuits.

6. Input Capacitance (Ciss): The input capacitance is about 1500 pF at VGS = 0V and VDS = 15V. This relatively low input capacitance allows for faster switching times, making the device suitable for high-frequency applications.

7. Switching Speed: The rise time (tr) and fall time (tf) are typically around 30 ns and 20 ns respectively at VDS = 15V and ID = 10A, indicating that the device can switch rapidly, which is essential in many power management scenarios.

8. Package Type: The MOSFET comes in a compact SOIC-8 package, which helps reduce PCB footprint while providing good thermal performance due to its efficient heat dissipation characteristics.

9. Thermal Resistance: The thermal resistance from junction-to-case (RθJC) is approximately 25°C/W, allowing for effective heat management during operation.

10. Operating Temperature Range: The operational temperature range for this device extends from -40°C to +125°C, making it suitable for use in demanding environments such as automotive or industrial applications where temperature fluctuations are common.

Applications

The Renesas Electronics 2305NZT-1DCG8 is versatile and can be utilized across various application domains:

- Power Management Circuits: Ideal for DC-DC converters and voltage regulators where efficient switching is crucial.

- Consumer Electronics: Used in devices such as smartphones, tablets, and laptops where space-saving designs with high efficiency are required.

- Automotive Applications: Suitable for automotive power distribution systems or electric vehicle drive systems due to its robustness and ability to handle high currents.

- Industrial Equipment: Can be implemented in motor control circuits or industrial automation systems where reliable performance under varying load conditions is necessary.

Conclusion

In summary, the Renesas Electronics 2305NZT-1DCG8 offers an excellent combination of performance attributes that make it an ideal choice for engineers designing power management solutions across a wide range of applications. With its dual N-channel configuration, low on-resistance, high current capability, and compact packaging, this MOSFET enables efficient circuit designs that meet the demands of modern electronic systems while ensuring reliability and effectiveness under various operating conditions.
2305NZT-1DCG8 Compare Parts
  • 2305NZT-1DCG8 vs 2309NZ-1HPGGI
  • 2305NZT-1DCG8 vs 2309NZ-1HPGG8
  • 2305NZT-1DCG8 vs 2309NZ-1HPGG
  • 2305NZT-1DCG8 vs 2309NZ-1HDCGI8
  • 2305NZT-1DCG8 vs 2309NZ-1HDCGI
  • 2305NZT-1DCG8 vs 2309NZ-1HDCG8
  • 2305NZT-1DCG8 vs 2309NZ-1HDCG
  • 2305NZT-1DCG8 vs 2305NZT-1DCG
  • 2305NZT-1DCG8 vs 2305NZ-1HDCGI8
  • 2305NZT-1DCG8 vs 2305NZ-1HDCGI
  • 2305NZT-1DCG8 vs 2305NZ-1HDCG8
  • 2305NZT-1DCG8 vs 2305NZ-1HDCG
  • 2305NZT-1DCG8 vs 2304NZLPGGI
  • 2305NZT-1DCG8 vs 2304NZLDCGI
  • 2305NZT-1DCG8 vs 2304NZLPGGI8
  • 2305NZT-1DCG8 vs 2304NZLNTGI8
  • 2305NZT-1DCG8 vs 2304NZLNTGI
  • 2305NZT-1DCG8 vs 2304NZLDCGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller