Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Renesas Electronics 2305NZT-1DCG8
2305NZT-1DCG8
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:5 133MHZ 8SOIC
Manufacturer:
Renesas Electronics
Datasheet:
2305NZT-1DCG8 Datasheet
History Price: $4.49230
In Stock: 34700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2305NZT-1DCG8 vs 2304NZLDCGI
Part No
2305NZT-1DCG8
2304NZLDCGI
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:5
1:4
Differential - Input:Output
No/No
No/No
Input
Clock
LVCMOS
Output
Clock
LVCMOS
Frequency - Max
133 MHz
140 MHz
Voltage - Supply
2.3V ~ 2.7V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC