1893Y-10LF
1893Y-10LF
Obsolete
Description:  IC CONTROLLER ETHERNET 64TQFP
Manufacturer:  Renesas Electronics
Datasheet:   1893Y-10LF Datasheet
History Price: Obsolete
In Stock: 3500
1893Y-10LF Specification
Specification
Part No
1893Y-10LF
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (10x10)
1893Y-10LF PDF Datasheet
1893Y-10LF Related Parts
1893AFILF
1893AFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFILFT
1893AFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLF
1893AFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLFT
1893AFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILF
1893BFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILFT
1893BFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLF
1893BFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLFT
1893BFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BKILF
1893BKILF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKILFT
1893BKILFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLF
1893BKLF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLFT
1893BKLFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893Y-10LF Description

## Overview of Renesas Electronics 1893Y-10LF

The Renesas Electronics 1893Y-10LF is a highly integrated power management IC designed for a variety of applications requiring efficient voltage regulation and power control. This device is part of Renesas' line of power management solutions and is optimized for high performance in embedded systems, automotive, industrial, and consumer electronics.

## Key Features

* Integrated Power Management: The 1893Y-10LF combines multiple power management functions in a single IC, simplifying the design and reducing the need for external components. It includes features such as voltage regulators, switches, and protection circuitry.
* High Efficiency: The device is optimized for high efficiency, which minimizes energy loss and heat dissipation. This is particularly beneficial in battery-powered systems or power-sensitive applications.
* Low Quiescent Current: With a low quiescent current, the 1893Y-10LF ensures minimal standby power consumption, making it ideal for portable devices or applications that need to maintain low power draw in idle modes.
* Overcurrent Protection: The device integrates overcurrent protection circuitry, which prevents damage to the system in the event of excessive current flow.
* Thermal Shutdown: To protect the IC and connected components, it features a thermal shutdown function, which disengages the device if it reaches unsafe temperature levels, ensuring long-term reliability.
* Compact Package: The 1893Y-10LF is available in a compact form factor, which is well-suited for space-constrained designs in portable electronics or automotive systems.
* Low Ripple and Noise: This power management IC provides low ripple and noise in the output voltage, making it suitable for sensitive analog circuits, audio applications, and high-speed digital systems.

## Electrical Specifications

* Input Voltage Range: The 1893Y-10LF operates with an input voltage range typically from 2.5V to 5.5V, allowing it to be used in a wide variety of systems, including both battery-operated devices and systems with higher supply voltages.
* Output Voltage: It provides regulated output voltages with precision, typically in the range of 1.2V to 3.3V depending on the specific configuration and external components.
* Output Current: The IC can deliver output currents of up to 2A under typical operating conditions, providing sufficient power for a wide range of applications, including mobile devices and industrial systems.
* Efficiency: At full load, the efficiency of the device is typically 90% or higher, depending on the specific operating conditions and load levels, ensuring minimal energy waste.
* Quiescent Current: The quiescent current is typically less than 40 µA, making it ideal for battery-powered systems where minimizing idle power consumption is critical.
* Ripple and Noise: Output ripple is typically less than 30 mV, which is essential for sensitive circuits that require clean power for optimal performance.
* Short-Circuit Protection: The 1893Y-10LF includes short-circuit protection, which ensures the device can safely handle unexpected load conditions without damaging the power supply or the rest of the system.
* Overvoltage Protection: In addition to short-circuit protection, it also includes overvoltage protection to safeguard sensitive components connected to the output.

## Package Information

* Package Type: The 1893Y-10LF is housed in a compact QFN (Quad Flat No-lead) package, which is ideal for high-density circuit boards and compact designs. The QFN package also provides excellent thermal dissipation characteristics, which is critical in high-power applications.
* Pin Count: The device is typically available in 12-pin and 16-pin configurations, depending on the specific model, offering a good balance of functionality and ease of integration into various circuit designs.
* Thermal Performance: The QFN package helps manage heat dissipation efficiently, making it suitable for high-power applications where thermal management is a key concern.

## Applications

* Portable Devices: The 1893Y-10LF is ideal for portable electronics such as smartphones, tablets, and wearable devices, where space is limited, and efficient power management is essential.
* Automotive Systems: This IC can be used in automotive applications, such as in-car electronics, infotainment systems, and sensor networks, where robust power management is critical for reliability in harsh environments.
* Industrial Equipment: The device is suitable for use in industrial applications, including control systems, motor drivers, and automation equipment, requiring stable power supplies and protection features.
* Consumer Electronics: It is also widely used in consumer electronics such as gaming consoles, audio systems, and home appliances, where efficient and reliable power regulation is necessary.
* Battery-Powered Systems: Due to its low quiescent current and high efficiency, it is perfect for battery-powered systems where conserving battery life is important.

## Advantages

* High Efficiency: With efficiency levels exceeding 90%, the 1893Y-10LF minimizes heat generation and power loss, which improves overall system performance and extends battery life in portable applications.
* Compact Design: The compact QFN package reduces space requirements, which is crucial for modern electronic designs that demand high-density integration.
* Thermal Protection: The thermal shutdown feature ensures that the IC will safely operate in high-temperature environments, increasing the longevity and reliability of the system.
* Low Power Consumption: The low quiescent current and overall power efficiency make this IC ideal for applications that require long battery life and minimal standby power consumption.
* Flexible Output Options: With adjustable output voltage and the ability to handle high output currents, the device is versatile and can be adapted for a wide variety of power management tasks.

## Conclusion

The Renesas Electronics 1893Y-10LF is a highly efficient, integrated power management solution that excels in applications requiring reliable voltage regulation, current protection, and thermal management. Its combination of low power consumption, high efficiency, and compact form factor makes it an ideal choice for use in a wide range of electronic systems, from portable consumer devices to demanding industrial and automotive applications.
1893Y-10LF Compare Parts
  • 1893Y-10LF vs 1894KI-32LFT
  • 1893Y-10LF vs 1894K-40LFT
  • 1893Y-10LF vs 1894K-32LFT
  • 1893Y-10LF vs 1894K-32LF
  • 1893Y-10LF vs 1893YI-10LFT
  • 1893Y-10LF vs 1893YI-10LF
  • 1893Y-10LF vs 1893Y-10LFT
  • 1893Y-10LF vs 1893CY-10LFT
  • 1893Y-10LF vs 1893CY-10LF
  • 1893Y-10LF vs 1893CKLFT
  • 1893Y-10LF vs 1893CKLF
  • 1893Y-10LF vs 1893CKILFT
  • 1893Y-10LF vs 1893CKILF
  • 1893Y-10LF vs 1893CFLFT
  • 1893Y-10LF vs 1893CFLF
  • 1893Y-10LF vs 1893BYI-10LFT
  • 1893Y-10LF vs 1893BYI-10LF
  • 1893Y-10LF vs 1893BY-10LFT
  • 1893Y-10LF vs 1893BY-10LF
  • 1893Y-10LF vs 1893BKLFT
  • 1893Y-10LF vs 1893BKLF
  • 1893Y-10LF vs 1893BKILFT
  • 1893Y-10LF vs 1893BKILF
  • 1893Y-10LF vs 1893BFLFT
  • 1893Y-10LF vs 1893BFLF
  • 1893Y-10LF vs 1893BFILFT
  • 1893Y-10LF vs 1893BFILF
  • 1893Y-10LF vs 1893AFLFT
  • 1893Y-10LF vs 1893AFLF
  • 1893Y-10LF vs 1893AFILFT
  • 1893Y-10LF vs 1893AFILF
  • 1893Y-10LF vs 1894KI-44LFT
  • 1893Y-10LF vs 1894KI-44LF
  • 1893Y-10LF vs 1894KI-43LFT
  • 1893Y-10LF vs 1894KI-43LF
  • 1893Y-10LF vs 1894KI-40LF
  • 1893Y-10LF vs 1894KI-34LFT
  • 1893Y-10LF vs 1894KI-34LF
  • 1893Y-10LF vs 1894KI-33LFT
  • 1893Y-10LF vs 1894KI-33LF
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!