1893BFLF
1893BFLF
Obsolete
Description:  IC CONTROLLER ETHERNET 48SSOP
Manufacturer:  Renesas Electronics
Datasheet:   1893BFLF Datasheet
History Price: Obsolete
In Stock: 43700
1893BFLF Specification
Specification
Part No
1893BFLF
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
1893BFLF Related Parts
1893AFILF
1893AFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFILFT
1893AFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLF
1893AFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLFT
1893AFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILF
1893BFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILFT
1893BFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLFT
1893BFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BKILF
1893BKILF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKILFT
1893BKILFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLF
1893BKLF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLFT
1893BKLFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BY-10LF
1893BY-10LF
Renesas Electronics
IC CONTROLLER ETHERNET 64TQFP
1893BFLF Compare Parts
  • 1893BFLF vs 1894KI-32LFT
  • 1893BFLF vs 1894K-40LFT
  • 1893BFLF vs 1894K-32LFT
  • 1893BFLF vs 1894K-32LF
  • 1893BFLF vs 1893YI-10LFT
  • 1893BFLF vs 1893YI-10LF
  • 1893BFLF vs 1893Y-10LFT
  • 1893BFLF vs 1893Y-10LF
  • 1893BFLF vs 1893CY-10LFT
  • 1893BFLF vs 1893CY-10LF
  • 1893BFLF vs 1893CKLFT
  • 1893BFLF vs 1893CKLF
  • 1893BFLF vs 1893CKILFT
  • 1893BFLF vs 1893CKILF
  • 1893BFLF vs 1893CFLFT
  • 1893BFLF vs 1893CFLF
  • 1893BFLF vs 1893BYI-10LFT
  • 1893BFLF vs 1893BYI-10LF
  • 1893BFLF vs 1893BY-10LFT
  • 1893BFLF vs 1893BY-10LF
  • 1893BFLF vs 1893BKLFT
  • 1893BFLF vs 1893BKLF
  • 1893BFLF vs 1893BKILFT
  • 1893BFLF vs 1893BKILF
  • 1893BFLF vs 1893BFLFT
  • 1893BFLF vs 1893BFILFT
  • 1893BFLF vs 1893BFILF
  • 1893BFLF vs 1893AFLFT
  • 1893BFLF vs 1893AFLF
  • 1893BFLF vs 1893AFILFT
  • 1893BFLF vs 1893AFILF
  • 1893BFLF vs 1894KI-44LFT
  • 1893BFLF vs 1894KI-44LF
  • 1893BFLF vs 1894KI-43LFT
  • 1893BFLF vs 1894KI-43LF
  • 1893BFLF vs 1894KI-40LF
  • 1893BFLF vs 1894KI-34LFT
  • 1893BFLF vs 1894KI-34LF
  • 1893BFLF vs 1894KI-33LFT
  • 1893BFLF vs 1894KI-33LF
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!