1893CKLFT
1893CKLFT
Active
Description:  IC CONTROLLER ETHERNET 56VFQFPN
Manufacturer:  Renesas Electronics
Datasheet:   1893CKLFT Datasheet
History Price: $5.27720
In Stock: 10200
1893CKLFT Specification
Specification
Part No
1893CKLFT
Category
Interface - Controllers
Manufacturer
Renesas Electronics
Series
PHYceiver
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Physical Layer Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.14V ~ 3.47V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-VFQFPN (8x8)
1893CKLFT Related Parts
1893AFILF
1893AFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFILFT
1893AFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLF
1893AFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893AFLFT
1893AFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILF
1893BFILF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFILFT
1893BFILFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLF
1893BFLF
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BFLFT
1893BFLFT
Renesas Electronics
IC CONTROLLER ETHERNET 48SSOP
1893BKILF
1893BKILF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKILFT
1893BKILFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLF
1893BKLF
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893BKLFT
1893BKLFT
Renesas Electronics
IC CONTROLLER ETHERNET 56VFQFPN
1893CKLFT Description

## Renesas Electronics 1893CKLFT Overview

The Renesas Electronics 1893CKLFT is a high-performance microcontroller designed to provide a versatile and efficient solution for embedded systems and applications that require low power consumption, high-speed processing, and reliable connectivity. This microcontroller is part of Renesas' broad portfolio of solutions that cater to a wide variety of industries, including automotive, industrial, consumer electronics, and IoT (Internet of Things) devices.

## Key Features

* High-Performance Architecture: The 1893CKLFT features a robust ARM Cortex-M3 processor, which offers a good balance between power efficiency and processing power. This makes it ideal for applications that require high-speed processing but cannot afford excessive power consumption.

* Low Power Consumption: Designed for low-power applications, this microcontroller provides several power-saving modes that allow for efficient energy use without sacrificing performance, making it suitable for battery-operated devices.

* Peripheral Integration: The device integrates a variety of peripherals such as GPIO (General Purpose Input/Output), UART, SPI, I2C, and ADCs, making it highly flexible and capable of interfacing with a wide range of sensors, actuators, and other peripherals.

* Flash Memory and RAM: The microcontroller comes with on-chip flash memory and SRAM, ensuring that developers have ample space for storing program code and data without requiring external memory modules.

* Enhanced Connectivity: It offers multiple communication interfaces, enabling seamless data transmission with external devices, ideal for IoT and communication-based applications.

* Integrated System Protection: The 1893CKLFT includes built-in protection mechanisms, such as watchdog timers, brown-out detection, and over-voltage protection, which help ensure the reliability of the system.

## Electrical Specifications

* Processor Core: ARM Cortex-M3

* The ARM Cortex-M3 core offers a powerful and efficient solution with a high instruction throughput, making it ideal for embedded applications that need both speed and low power consumption.

* Operating Voltage: 2.7V to 3.6V

* The device operates within a wide voltage range, ensuring flexibility in various power supply environments and making it suitable for both industrial and consumer-grade applications.

* Operating Frequency: 72 MHz max

* The microcontroller operates at a clock frequency of up to 72 MHz, providing sufficient processing power for most mid-range embedded applications.

* Flash Memory: 128 KB (Typical)

* It includes 128 KB of flash memory, providing adequate space for storing the program code, configuration data, and libraries commonly used in embedded systems.

* SRAM: 20 KB

* With 20 KB of SRAM, the device offers sufficient memory for runtime data and stack management, making it ideal for handling both control and data processing tasks efficiently.

* I/O Pins: 32

* The microcontroller offers up to 32 GPIO pins, providing flexibility for interfacing with various external components and peripherals. The pins can be configured for different functionalities depending on the application.

* Timers: 3 x 16-bit Timers

* It integrates three 16-bit timers that can be used for precise time-keeping, PWM signal generation, and other time-critical operations, enhancing the versatility of the microcontroller in different scenarios.

* Analog-to-Digital Converter (ADC): 12-bit, 16 Channels

* The 12-bit ADC with 16 channels allows for high-precision data acquisition from analog sensors, enabling accurate readings for various industrial and consumer applications.

* Communication Interfaces:

* USART (Universal Synchronous Asynchronous Receiver-Transmitter): 1x
* SPI (Serial Peripheral Interface): 1x
* I2C (Inter-Integrated Circuit): 1x
* These communication interfaces provide efficient serial communication with other devices and systems, making the 1893CKLFT suitable for data exchange and networking in embedded systems.

* Watchdog Timer: Yes

* The microcontroller includes an internal watchdog timer, which resets the system in case of software malfunctions, ensuring system reliability in mission-critical applications.

## Thermal and Environmental Characteristics

* Operating Temperature Range: -40°C to +85°C

* With a wide operating temperature range, the 1893CKLFT is designed to perform reliably in various environments, including industrial and automotive applications where temperature extremes are common.

* Package Type: LQFP-48 (Low-profile Quad Flat Package)

* The microcontroller is available in the LQFP-48 package, offering 48 pins for a range of I/O connections and providing efficient space utilization for both compact and larger designs.

## Application Areas

1. Consumer Electronics: The 1893CKLFT is well-suited for embedded systems in consumer electronics, such as home automation devices, wearables, and audio systems, where low power consumption and compact size are crucial.

2. Automotive Electronics: With its robustness, low power, and wide operating temperature range, the microcontroller is ideal for automotive systems, such as body control modules, lighting systems, and infotainment systems.

3. Industrial Control Systems: The microcontroller is commonly used in industrial automation, monitoring systems, and control equipment, providing the required I/O flexibility and reliable performance in factory or machine control applications.

4. IoT Devices: With its advanced peripheral integration and communication capabilities, the 1893CKLFT is perfect for IoT devices requiring constant communication and processing, such as sensors, smart meters, and data loggers.

5. Home Appliances: The device can be used in smart home appliances, offering the processing capability and energy efficiency needed to manage heating, cooling, and other smart appliance functions.

6. Medical Devices: Its low power consumption, along with integrated analog and digital interfaces, makes it suitable for medical equipment such as patient monitoring systems, diagnostic tools, and other portable medical devices.

## Conclusion

The Renesas Electronics 1893CKLFT microcontroller is a versatile and reliable solution for a wide range of embedded applications. With its ARM Cortex-M3 core, low power consumption, large flash memory, and flexible peripherals, it offers a solid platform for developers looking to build efficient and high-performance systems. Whether used in consumer electronics, automotive, industrial, IoT, or medical devices, the 1893CKLFT ensures that developers have a powerful, energy-efficient solution for their applications.
1893CKLFT Compare Parts
  • 1893CKLFT vs 1894KI-32LFT
  • 1893CKLFT vs 1894K-40LFT
  • 1893CKLFT vs 1894K-32LFT
  • 1893CKLFT vs 1894K-32LF
  • 1893CKLFT vs 1893YI-10LFT
  • 1893CKLFT vs 1893YI-10LF
  • 1893CKLFT vs 1893Y-10LFT
  • 1893CKLFT vs 1893Y-10LF
  • 1893CKLFT vs 1893CY-10LFT
  • 1893CKLFT vs 1893CY-10LF
  • 1893CKLFT vs 1893CKLF
  • 1893CKLFT vs 1893CKILFT
  • 1893CKLFT vs 1893CKILF
  • 1893CKLFT vs 1893CFLFT
  • 1893CKLFT vs 1893CFLF
  • 1893CKLFT vs 1893BYI-10LFT
  • 1893CKLFT vs 1893BYI-10LF
  • 1893CKLFT vs 1893BY-10LFT
  • 1893CKLFT vs 1893BY-10LF
  • 1893CKLFT vs 1893BKLFT
  • 1893CKLFT vs 1893BKLF
  • 1893CKLFT vs 1893BKILFT
  • 1893CKLFT vs 1893BKILF
  • 1893CKLFT vs 1893BFLFT
  • 1893CKLFT vs 1893BFLF
  • 1893CKLFT vs 1893BFILFT
  • 1893CKLFT vs 1893BFILF
  • 1893CKLFT vs 1893AFLFT
  • 1893CKLFT vs 1893AFLF
  • 1893CKLFT vs 1893AFILFT
  • 1893CKLFT vs 1893AFILF
  • 1893CKLFT vs 1894KI-44LFT
  • 1893CKLFT vs 1894KI-44LF
  • 1893CKLFT vs 1894KI-43LFT
  • 1893CKLFT vs 1894KI-43LF
  • 1893CKLFT vs 1894KI-40LF
  • 1893CKLFT vs 1894KI-34LFT
  • 1893CKLFT vs 1894KI-34LF
  • 1893CKLFT vs 1894KI-33LFT
  • 1893CKLFT vs 1894KI-33LF
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!