Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Quality Semiconductor QS74FCT2251ATP
QS74FCT2251ATP
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 4 X 8:2
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT2251ATP Datasheet
History Price: $1.54000
In Stock: 23700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT2251ATP Specification
Specification
Part No
QS74FCT2251ATP
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Quality Semiconductor
Series
QS74FCT2251
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Multiplexer
Circuit
4 x 8:2
Independent Circuits
1
Current - Output High, Low
12mA, 32mA
Voltage Supply Source
Single Supply
Voltage - Supply
5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
QS74FCT2251ATP PDF Datasheet
QS74FCT2251ATP Datasheet
Click and Download: QS74FCT2251ATP Datasheet
QS74FCT2251ATP Related Parts
QS74FCT138CTQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138CTSO
Quality Semiconductor
IC DECODER 3 X 8:1
QS74FCT138DTQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138DTSO
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138TS1X
Quality Semiconductor
DECODER/DRIVER, CMOS, PDSO16
QS74FCT138TSOX
Quality Semiconductor
IC DECODER 1 X 3:8 16SOIC
QS74FCT139ATQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139ATS1X
Quality Semiconductor
IC DECODER 2 X 1:4 16SOIC
QS74FCT139ATSI
Quality Semiconductor
DECODER/DRIVER, FCT SERIES, INV
QS74FCT139ATSO
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139CTP
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139CTQ
Quality Semiconductor
IC DECODER 2 X 4:2
QS74FCT2251ATP Compare Parts
QS74FCT2251ATP vs QS74FCT258ATZ
QS74FCT2251ATP vs QS74FCT258ATQ
QS74FCT2251ATP vs QS74FCT258ATP
QS74FCT2251ATP vs QS74FCT257TSO
QS74FCT2251ATP vs QS74FCT257TS1
QS74FCT2251ATP vs QS74FCT257TQ
QS74FCT2251ATP vs QS74FCT257TP
QS74FCT2251ATP vs QS74FCT257CTSO
QS74FCT2251ATP vs QS74FCT257CTQ
QS74FCT2251ATP vs QS74FCT257CTP
QS74FCT2251ATP vs QS74FCT257ATP
QS74FCT2251ATP vs QS74FCT253TS1
QS74FCT2251ATP vs QS74FCT253TQ
QS74FCT2251ATP vs QS74FCT253CTSO
QS74FCT2251ATP vs QS74FCT253CTQ
QS74FCT2251ATP vs QS74FCT253CTP
QS74FCT2251ATP vs QS74FCT253ATP
QS74FCT2251ATP vs QS74FCT251TSO
QS74FCT2251ATP vs QS74FCT251TQ
QS74FCT2251ATP vs QS74FCT251TP
QS74FCT2251ATP vs QS74FCT251ATP
QS74FCT2251ATP vs QS74FCT239ATP
QS74FCT2251ATP vs QS74FCT2258TS1
QS74FCT2251ATP vs QS74FCT2258CTS1
QS74FCT2251ATP vs QS74FCT2257TSO
QS74FCT2251ATP vs QS74FCT2257CTSOX
QS74FCT2251ATP vs QS74FCT2253TS1
QS74FCT2251ATP vs QS74FCT2253TQ
QS74FCT2251ATP vs QS74FCT2253ATSO
QS74FCT2251ATP vs QS74FCT2253ATS1
QS74FCT2251ATP vs QS74FCT2253ATQ
QS74FCT2251ATP vs QS74FCT2253ATP
QS74FCT2251ATP vs QS74FCT2251TQ
QS74FCT2251ATP vs QS74FCT2251CTSO
QS74FCT2251ATP vs QS74FCT2251ATS1
QS74FCT2251ATP vs QS74FCT2158ATS1
QS74FCT2251ATP vs QS74FCT2157TSO
QS74FCT2251ATP vs QS74FCT2157CTSO
QS74FCT2251ATP vs QS74FCT2157ATP
QS74FCT2251ATP vs QS74FCT2153TSO
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets