Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Quality Semiconductor QS74FCT138CTSO
QS74FCT138CTSO
Obsolete
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC DECODER 3 X 8:1
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT138CTSO Datasheet
History Price: $0.83000
In Stock: 18330
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT138CTSO Specification
Specification
Part No
QS74FCT138CTSO
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Quality Semiconductor
Series
QS74FCT138
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder
Circuit
3 x 8:1
Independent Circuits
1
Current - Output High, Low
12mA, 32mA
Voltage Supply Source
Single Supply
Voltage - Supply
5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
QS74FCT138CTSO PDF Datasheet
QS74FCT138CTSO Datasheet
Click and Download: QS74FCT138CTSO Datasheet
QS74FCT138CTSO Related Parts
QS74FCT138CTQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138DTQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138DTSO
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138TS1X
Quality Semiconductor
DECODER/DRIVER, CMOS, PDSO16
QS74FCT138TSOX
Quality Semiconductor
IC DECODER 1 X 3:8 16SOIC
QS74FCT139ATQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139ATS1X
Quality Semiconductor
IC DECODER 2 X 1:4 16SOIC
QS74FCT139ATSI
Quality Semiconductor
DECODER/DRIVER, FCT SERIES, INV
QS74FCT139ATSO
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139CTP
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT139CTQ
Quality Semiconductor
IC DECODER 2 X 4:2
QS74FCT139DTQ
Quality Semiconductor
DECODER/DRIVER, FCT SERIES
QS74FCT138CTSO Compare Parts
QS74FCT138CTSO vs QS74FCT258ATZ
QS74FCT138CTSO vs QS74FCT258ATQ
QS74FCT138CTSO vs QS74FCT258ATP
QS74FCT138CTSO vs QS74FCT257TSO
QS74FCT138CTSO vs QS74FCT257TS1
QS74FCT138CTSO vs QS74FCT257TQ
QS74FCT138CTSO vs QS74FCT257TP
QS74FCT138CTSO vs QS74FCT257CTSO
QS74FCT138CTSO vs QS74FCT257CTQ
QS74FCT138CTSO vs QS74FCT257CTP
QS74FCT138CTSO vs QS74FCT257ATP
QS74FCT138CTSO vs QS74FCT253TS1
QS74FCT138CTSO vs QS74FCT253TQ
QS74FCT138CTSO vs QS74FCT253CTSO
QS74FCT138CTSO vs QS74FCT253CTQ
QS74FCT138CTSO vs QS74FCT253CTP
QS74FCT138CTSO vs QS74FCT253ATP
QS74FCT138CTSO vs QS74FCT251TSO
QS74FCT138CTSO vs QS74FCT251TQ
QS74FCT138CTSO vs QS74FCT251TP
QS74FCT138CTSO vs QS74FCT251ATP
QS74FCT138CTSO vs QS74FCT239ATP
QS74FCT138CTSO vs QS74FCT2258TS1
QS74FCT138CTSO vs QS74FCT2258CTS1
QS74FCT138CTSO vs QS74FCT2257TSO
QS74FCT138CTSO vs QS74FCT2257CTSOX
QS74FCT138CTSO vs QS74FCT2253TS1
QS74FCT138CTSO vs QS74FCT2253TQ
QS74FCT138CTSO vs QS74FCT2253ATSO
QS74FCT138CTSO vs QS74FCT2253ATS1
QS74FCT138CTSO vs QS74FCT2253ATQ
QS74FCT138CTSO vs QS74FCT2253ATP
QS74FCT138CTSO vs QS74FCT2251TQ
QS74FCT138CTSO vs QS74FCT2251CTSO
QS74FCT138CTSO vs QS74FCT2251ATS1
QS74FCT138CTSO vs QS74FCT2251ATP
QS74FCT138CTSO vs QS74FCT2158ATS1
QS74FCT138CTSO vs QS74FCT2157TSO
QS74FCT138CTSO vs QS74FCT2157CTSO
QS74FCT138CTSO vs QS74FCT2157ATP
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top