QS74FCT16374TPV
QS74FCT16374TPV
Obsolete
Description:  IC ADDRESS DRIVER 5V 4 FUNCTION
Manufacturer:  Quality Semiconductor
History Price: Obsolete
In Stock: 300
QS74FCT16374TPV Specification
Specification
Part No
QS74FCT16374TPV
Category
Logic - Flip Flops
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
Tri-State
Number of Elements
2
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
32mA, 64mA
Voltage - Supply
5V
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
-
Package / Case
-
QS74FCT16374TPV PDF Datasheet
QS74FCT16374TPV Related Parts
QS74FCT162374ATPA
QS74FCT162374ATPA
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162374ATPV
QS74FCT162374ATPV
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162374CTPA
QS74FCT162374CTPA
Quality Semiconductor
IC BUS INTERFACE/TXRX BIPOLAR 5V
QS74FCT162374CTPV
QS74FCT162374CTPV
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162374TPA
QS74FCT162374TPA
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162374TPV
QS74FCT162374TPV
Quality Semiconductor
IC BUS INTERFACE/TXRX 5V
QS74FCT162823ATPV
QS74FCT162823ATPV
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT162823CTPV
QS74FCT162823CTPV
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS74FCT16374ATPA
QS74FCT16374ATPA
Quality Semiconductor
IC ADDRESS DRIVER 5V 4 FUNCTION
QS74FCT16374ATPV
QS74FCT16374ATPV
Quality Semiconductor
IC ADDRESS DRIVER 5V 4 FUNCTION
QS74FCT16374CTPV
QS74FCT16374CTPV
Quality Semiconductor
IC ADDRESS DRIVER 5V
QS74FCT16374TPA
QS74FCT16374TPA
Quality Semiconductor
IC ADDRESS DRIVER 5V 4 RCVR
QS74FCT16374TPV Compare Parts
  • QS74FCT16374TPV vs QS74FCT823BTSO
  • QS74FCT16374TPV vs QS74FCT823BTQX
  • QS74FCT16374TPV vs QS74FCT823BTQ
  • QS74FCT16374TPV vs QS74FCT823BTP
  • QS74FCT16374TPV vs QS74FCT823ATP
  • QS74FCT16374TPV vs QS74FCT821CTSO
  • QS74FCT16374TPV vs QS74FCT821CTQ
  • QS74FCT16374TPV vs QS74FCT821BTSO
  • QS74FCT16374TPV vs QS74FCT821BTP
  • QS74FCT16374TPV vs QS74FCT821ATZ
  • QS74FCT16374TPV vs QS74FCT821ATSO
  • QS74FCT16374TPV vs QS74FCT821ATP
  • QS74FCT16374TPV vs QS74FCT574TZ
  • QS74FCT16374TPV vs QS74FCT574TSO
  • QS74FCT16374TPV vs QS74FCT574CTSO
  • QS74FCT16374TPV vs QS74FCT534TSO
  • QS74FCT16374TPV vs QS74FCT534TQ
  • QS74FCT16374TPV vs QS74FCT534CTQ
  • QS74FCT16374TPV vs QS74FCT534ATSO
  • QS74FCT16374TPV vs QS74FCT534ATP
  • QS74FCT16374TPV vs QS74FCT377TSO
  • QS74FCT16374TPV vs QS74FCT377TQ
  • QS74FCT16374TPV vs QS74FCT377CTZ
  • QS74FCT16374TPV vs QS74FCT377CTSO
  • QS74FCT16374TPV vs QS74FCT377ATSO
  • QS74FCT16374TPV vs QS74FCT374DTSO
  • QS74FCT16374TPV vs QS74FCT374DTQ
  • QS74FCT16374TPV vs QS74FCT374DTP
  • QS74FCT16374TPV vs QS74FCT374ATSO
  • QS74FCT16374TPV vs QS74FCT273TZ
  • QS74FCT16374TPV vs QS74FCT273TSO
  • QS74FCT16374TPV vs QS74FCT273TP
  • QS74FCT16374TPV vs QS74FCT273ATSOX
  • QS74FCT16374TPV vs QS74FCT273ATP
  • QS74FCT16374TPV vs QS74FCT2574ATZ
  • QS74FCT16374TPV vs QS74FCT2377TSO
  • QS74FCT16374TPV vs QS74FCT2377CTP
  • QS74FCT16374TPV vs QS74FCT2377ATP
  • QS74FCT16374TPV vs QS74FCT2374TP
  • QS74FCT16374TPV vs QS74FCT2374CTZ
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller