Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Quality Semiconductor QS74FCT16374TPV
QS74FCT16374TPV
Obsolete
Logic - Flip Flops
Description:
IC ADDRESS DRIVER 5V 4 FUNCTION
Manufacturer:
Quality Semiconductor
Datasheet:
QS74FCT16374TPV Datasheet
History Price: Obsolete
In Stock: 300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS74FCT16374TPV vs QS74FCT2374CTZ
Part No
QS74FCT16374TPV
QS74FCT2374CTZ
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Quality Semiconductor
Quality Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Function
-
-
Type
-
-
Output Type
Tri-State
Tri-State
Number of Elements
2
1
Number of Bits per Element
-
-
Clock Frequency
-
-
Max Propagation Delay @ V, Max CL
-
-
Trigger Type
-
-
Current - Output High, Low
32mA, 64mA
-
Voltage - Supply
5V
5V
Current - Quiescent (Iq)
-
-
Input Capacitance
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
-
-
Package / Case
-
-