QS54FCT646CTQ
QS54FCT646CTQ
Obsolete
Description:  IC ADDRESS DRIVER BIPOLAR 5V
Manufacturer:  Quality Semiconductor
History Price: $1.35000
In Stock: 6800
QS54FCT646CTQ Specification
Specification
Part No
QS54FCT646CTQ
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Address Driver
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
3-State
Current - Output High, Low
48mA, 12mA
Voltage - Supply
5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
QS54FCT646CTQ PDF Datasheet
QS54FCT646CTQ Related Parts
QS5244SO
QS5244SO
Quality Semiconductor
QS5244 - BUS DRIVER, DUAL 4-BIT,
QS54FCT2240ATHB
QS54FCT2240ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2241ATDB
QS54FCT2241ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT2244ATSO
QS54FCT2244ATSO
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244CTHB
QS54FCT2244CTHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244CTSO
QS54FCT2244CTSO
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT2245CTQ
QS54FCT2245CTQ
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT2245CTSO
QS54FCT2245CTSO
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT240ATHB
QS54FCT240ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT244ATDB
QS54FCT244ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT244TQ
QS54FCT244TQ
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT245ATDB
QS54FCT245ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT646CTQ Compare Parts
  • QS54FCT646CTQ vs QS54FCT827CTQ
  • QS54FCT646CTQ vs QS54FCT827BTQ
  • QS54FCT646CTQ vs QS54FCT827ATQ
  • QS54FCT646CTQ vs QS54FCT646ATQ
  • QS54FCT646CTQ vs QS54FCT541TQ
  • QS54FCT646CTQ vs QS54FCT245CTSO
  • QS54FCT646CTQ vs QS54FCT245CTS0
  • QS54FCT646CTQ vs QS54FCT245ATSO
  • QS54FCT646CTQ vs QS54FCT245ATHB
  • QS54FCT646CTQ vs QS54FCT245ATDB
  • QS54FCT646CTQ vs QS54FCT244TQ
  • QS54FCT646CTQ vs QS54FCT244ATDB
  • QS54FCT646CTQ vs QS54FCT240ATHB
  • QS54FCT646CTQ vs QS54FCT2245CTSO
  • QS54FCT646CTQ vs QS54FCT2245CTQ
  • QS54FCT646CTQ vs QS54FCT2244CTSO
  • QS54FCT646CTQ vs QS54FCT2244CTHB
  • QS54FCT646CTQ vs QS54FCT2244ATSO
  • QS54FCT646CTQ vs QS54FCT2241ATDB
  • QS54FCT646CTQ vs QS54FCT2240ATHB
  • QS54FCT646CTQ vs QS5244SO
  • QS54FCT646CTQ vs QS54FCT827ATSO
  • QS54FCT646CTQ vs QS54FCT541CTQ
  • QS54FCT646CTQ vs QS54FCT541ATQ
  • QS54FCT646CTQ vs QS54FCT540CTS0
  • QS54FCT646CTQ vs QS54FCT540ATQ
  • QS54FCT646CTQ vs QS54FCT2827TQ
  • QS54FCT646CTQ vs QS54FCT2823CTLB
  • QS54FCT646CTQ vs QS54FCT2541ATSO
  • QS54FCT646CTQ vs QS54FCT2540ATQ
  • QS54FCT646CTQ vs QS54FCT245TQ
  • QS54FCT646CTQ vs QS54FCT245TP
  • QS54FCT646CTQ vs QS54FCT244TL
  • QS54FCT646CTQ vs QS54FCT2244ZQATQ
  • QS54FCT646CTQ vs QS54FCT2244TSO
  • QS54FCT646CTQ vs QS54FCT2244ATL
  • QS54FCT646CTQ vs QS54FCT2240TSO
  • QS54FCT646CTQ vs QS5244TP
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!