QS54FCT2241ATDB
QS54FCT2241ATDB
Obsolete
Description:  IC BUFFER NON-INVERT 5V
Manufacturer:  Quality Semiconductor
History Price: $16.42000
In Stock: 23800
QS54FCT2241ATDB Specification
Specification
Part No
QS54FCT2241ATDB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting, Line Driver
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
48mA, 12mA
Voltage - Supply
5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
-
Supplier Device Package
-
QS54FCT2241ATDB PDF Datasheet
QS54FCT2241ATDB Related Parts
QS5244SO
QS5244SO
Quality Semiconductor
QS5244 - BUS DRIVER, DUAL 4-BIT,
QS54FCT2240ATHB
QS54FCT2240ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244ATSO
QS54FCT2244ATSO
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244CTHB
QS54FCT2244CTHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244CTSO
QS54FCT2244CTSO
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT2245CTQ
QS54FCT2245CTQ
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT2245CTSO
QS54FCT2245CTSO
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT240ATHB
QS54FCT240ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT244ATDB
QS54FCT244ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT244TQ
QS54FCT244TQ
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT245ATDB
QS54FCT245ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT245ATHB
QS54FCT245ATHB
Quality Semiconductor
BUS TRANSCEIVER, FCT SERIES
QS54FCT2241ATDB Compare Parts
  • QS54FCT2241ATDB vs QS54FCT827CTQ
  • QS54FCT2241ATDB vs QS54FCT827BTQ
  • QS54FCT2241ATDB vs QS54FCT827ATQ
  • QS54FCT2241ATDB vs QS54FCT646CTQ
  • QS54FCT2241ATDB vs QS54FCT646ATQ
  • QS54FCT2241ATDB vs QS54FCT541TQ
  • QS54FCT2241ATDB vs QS54FCT245CTSO
  • QS54FCT2241ATDB vs QS54FCT245CTS0
  • QS54FCT2241ATDB vs QS54FCT245ATSO
  • QS54FCT2241ATDB vs QS54FCT245ATHB
  • QS54FCT2241ATDB vs QS54FCT245ATDB
  • QS54FCT2241ATDB vs QS54FCT244TQ
  • QS54FCT2241ATDB vs QS54FCT244ATDB
  • QS54FCT2241ATDB vs QS54FCT240ATHB
  • QS54FCT2241ATDB vs QS54FCT2245CTSO
  • QS54FCT2241ATDB vs QS54FCT2245CTQ
  • QS54FCT2241ATDB vs QS54FCT2244CTSO
  • QS54FCT2241ATDB vs QS54FCT2244CTHB
  • QS54FCT2241ATDB vs QS54FCT2244ATSO
  • QS54FCT2241ATDB vs QS54FCT2240ATHB
  • QS54FCT2241ATDB vs QS5244SO
  • QS54FCT2241ATDB vs QS54FCT827ATSO
  • QS54FCT2241ATDB vs QS54FCT541CTQ
  • QS54FCT2241ATDB vs QS54FCT541ATQ
  • QS54FCT2241ATDB vs QS54FCT540CTS0
  • QS54FCT2241ATDB vs QS54FCT540ATQ
  • QS54FCT2241ATDB vs QS54FCT2827TQ
  • QS54FCT2241ATDB vs QS54FCT2823CTLB
  • QS54FCT2241ATDB vs QS54FCT2541ATSO
  • QS54FCT2241ATDB vs QS54FCT2540ATQ
  • QS54FCT2241ATDB vs QS54FCT245TQ
  • QS54FCT2241ATDB vs QS54FCT245TP
  • QS54FCT2241ATDB vs QS54FCT244TL
  • QS54FCT2241ATDB vs QS54FCT2244ZQATQ
  • QS54FCT2241ATDB vs QS54FCT2244TSO
  • QS54FCT2241ATDB vs QS54FCT2244ATL
  • QS54FCT2241ATDB vs QS54FCT2240TSO
  • QS54FCT2241ATDB vs QS5244TP
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!