QS54FCT541CTQ
QS54FCT541CTQ
Active
Description:  BUS DRIVER, FCT SERIES
Manufacturer:  Quality Semiconductor
History Price: $1.90000
In Stock: 13500
QS54FCT541CTQ Specification
Specification
Part No
QS54FCT541CTQ
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
QS54FCT541CTQ PDF Datasheet
QS54FCT541CTQ Related Parts
QS5244SO
QS5244SO
Quality Semiconductor
QS5244 - BUS DRIVER, DUAL 4-BIT,
QS54FCT2240ATHB
QS54FCT2240ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2241ATDB
QS54FCT2241ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT2244ATSO
QS54FCT2244ATSO
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244CTHB
QS54FCT2244CTHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2244CTSO
QS54FCT2244CTSO
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT2245CTQ
QS54FCT2245CTQ
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT2245CTSO
QS54FCT2245CTSO
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT240ATHB
QS54FCT240ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT244ATDB
QS54FCT244ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT244TQ
QS54FCT244TQ
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT245ATDB
QS54FCT245ATDB
Quality Semiconductor
IC BUFFER NON-INVERT 5V
QS54FCT541CTQ Description
The Quality Semiconductor QS54FCT541CTQ is a high-performance octal buffer/driver designed for use in digital circuits. This device is part of the 54FCT family of logic devices, which are known for their high speed, low power consumption, and compatibility with various logic families. The QS54FCT541CTQ is particularly suitable for applications requiring signal buffering and driving capabilities, making it ideal for use in data communication, computer systems, and other electronic applications.

## Overview

The QS54FCT541CTQ is an octal buffer/driver with three-state outputs, meaning it can drive multiple loads while providing isolation between different parts of a circuit. The device is designed to operate with a wide range of supply voltages and is compatible with both TTL and CMOS logic levels. Its high-speed performance and low output skew make it suitable for high-frequency applications.

## Key Specifications

1. Device Type: Octal Buffer/Driver

2. Input Voltage Levels:
- High-Level Input Voltage (V_IH): 2.0V (minimum)
- Low-Level Input Voltage (V_IL): 0.8V (maximum)
- These specifications define the voltage levels that determine the logic states of the inputs.

3. Output Voltage Levels:
- High-Level Output Voltage (V_OH): 2.4V (minimum at I_OH = -3mA)
- Low-Level Output Voltage (V_OL): 0.5V (maximum at I_OL = 3mA)
- These specifications indicate the voltage levels at the outputs when driving loads.

4. Supply Voltage:
- Supply Voltage (V_CC): 4.5V to 5.5V
- The device operates within this voltage range, making it compatible with standard logic levels.

5. Current Ratings:
- Maximum Output Current (I_O): ±12mA
- This rating indicates the maximum current the outputs can source or sink, allowing the device to drive multiple loads.

6. Propagation Delay:
- Propagation Delay (t_PD): 3.5 ns (typical at V_CC = 5V)
- This parameter defines the time it takes for a change at the input to be reflected at the output, which is critical for high-speed applications.

7. Power Dissipation:
- Maximum Power Dissipation (P_D): 500 mW
- This rating indicates the maximum power the device can dissipate without overheating.

8. Temperature Range:
- Operating Temperature Range: -40°C to +85°C
- The device is designed to operate reliably in a wide temperature range, making it suitable for industrial and automotive applications.

9. Package Type:
- Package: TQFP (Thin Quad Flat Package)
- The TQFP package provides a compact footprint, allowing for easy integration into circuit boards.

## Features

- High-Speed Operation: The QS54FCT541CTQ is designed for high-speed applications, with low propagation delays and fast switching times.
- Three-State Outputs: The three-state outputs allow for multiple devices to be connected to a common bus, providing flexibility in circuit design.
- TTL and CMOS Compatibility: The device is compatible with both TTL and CMOS logic levels, making it versatile for various applications.
- Low Power Consumption: The low power dissipation characteristics make it suitable for battery-powered and energy-efficient designs.
- Robust Design: The device is built to withstand harsh conditions, ensuring reliability in demanding environments.

## Applications

The Quality Semiconductor QS54FCT541CTQ is widely used in various applications, including:

- Data Communication: Ideal for buffering signals in communication systems, ensuring reliable data transmission.
- Computer Systems: Used in computer architectures for signal driving and buffering between different components.
- Industrial Automation: Suitable for use in industrial control systems where high-speed signal processing is required.
- Consumer Electronics: Commonly found in consumer devices such as televisions, audio equipment, and home appliances.
- Automotive Electronics: Employed in automotive applications for signal buffering and driving capabilities.

## Conclusion

The Quality Semiconductor QS54FCT541CTQ is a versatile and high-performance octal buffer/driver that provides excellent performance for a wide range of digital applications. Its high-speed operation, three-state outputs, and compatibility with various logic levels make it an ideal choice for engineers looking to implement effective signal buffering and driving solutions in their designs. With its robust specifications and compact package, the QS54FCT541CTQ continues to be a popular choice in the electronics industry, ensuring reliable operation in various applications.
QS54FCT541CTQ Compare Parts
  • QS54FCT541CTQ vs QS54FCT827CTQ
  • QS54FCT541CTQ vs QS54FCT827BTQ
  • QS54FCT541CTQ vs QS54FCT827ATQ
  • QS54FCT541CTQ vs QS54FCT646CTQ
  • QS54FCT541CTQ vs QS54FCT646ATQ
  • QS54FCT541CTQ vs QS54FCT541TQ
  • QS54FCT541CTQ vs QS54FCT245CTSO
  • QS54FCT541CTQ vs QS54FCT245CTS0
  • QS54FCT541CTQ vs QS54FCT245ATSO
  • QS54FCT541CTQ vs QS54FCT245ATHB
  • QS54FCT541CTQ vs QS54FCT245ATDB
  • QS54FCT541CTQ vs QS54FCT244TQ
  • QS54FCT541CTQ vs QS54FCT244ATDB
  • QS54FCT541CTQ vs QS54FCT240ATHB
  • QS54FCT541CTQ vs QS54FCT2245CTSO
  • QS54FCT541CTQ vs QS54FCT2245CTQ
  • QS54FCT541CTQ vs QS54FCT2244CTSO
  • QS54FCT541CTQ vs QS54FCT2244CTHB
  • QS54FCT541CTQ vs QS54FCT2244ATSO
  • QS54FCT541CTQ vs QS54FCT2241ATDB
  • QS54FCT541CTQ vs QS54FCT2240ATHB
  • QS54FCT541CTQ vs QS5244SO
  • QS54FCT541CTQ vs QS54FCT827ATSO
  • QS54FCT541CTQ vs QS54FCT541ATQ
  • QS54FCT541CTQ vs QS54FCT540CTS0
  • QS54FCT541CTQ vs QS54FCT540ATQ
  • QS54FCT541CTQ vs QS54FCT2827TQ
  • QS54FCT541CTQ vs QS54FCT2823CTLB
  • QS54FCT541CTQ vs QS54FCT2541ATSO
  • QS54FCT541CTQ vs QS54FCT2540ATQ
  • QS54FCT541CTQ vs QS54FCT245TQ
  • QS54FCT541CTQ vs QS54FCT245TP
  • QS54FCT541CTQ vs QS54FCT244TL
  • QS54FCT541CTQ vs QS54FCT2244ZQATQ
  • QS54FCT541CTQ vs QS54FCT2244TSO
  • QS54FCT541CTQ vs QS54FCT2244ATL
  • QS54FCT541CTQ vs QS54FCT2240TSO
  • QS54FCT541CTQ vs QS5244TP
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!