Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Quality Semiconductor QS54FCT374ATHB
QS54FCT374ATHB
Active
Logic - Flip Flops
Description:
BUS DRIVER, FCT SERIES
Manufacturer:
Quality Semiconductor
Datasheet:
QS54FCT374ATHB Datasheet
History Price: $6.79000
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS54FCT374ATHB Specification
Specification
Part No
QS54FCT374ATHB
Category
Logic - Flip Flops
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
QS54FCT374ATHB PDF Datasheet
QS54FCT374ATHB Datasheet
Click and Download: QS54FCT374ATHB Datasheet
QS54FCT374ATHB Related Parts
QS54FCT2374ATDB
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT2374ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2374TDB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2574ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT273ATHB
Quality Semiconductor
D FLIP-FLOP, FCT SERIES, 8-BIT
QS54FCT273ATQ
Quality Semiconductor
QUALITY SEMI FPGA 1280-CELL CMOS
QS54FCT273ATSO
Quality Semiconductor
D FLIP-FLOP, FCT SERIES, 8-BIT
QS54FCT374CTHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT374TQ
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT574ATDB
Quality Semiconductor
IC ADDRESS DRIVER 5V 256KX18
QS54FCT2374TSO
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT273ATS0
Quality Semiconductor
FCT SERIES, POSITIVE EDGE TRIGG
QS54FCT374ATHB Compare Parts
QS54FCT374ATHB vs QS54FCT374TQ
QS54FCT374ATHB vs QS54FCT374CTHB
QS54FCT374ATHB vs QS54FCT273ATSO
QS54FCT374ATHB vs QS54FCT273ATQ
QS54FCT374ATHB vs QS54FCT273ATHB
QS54FCT374ATHB vs QS54FCT2574ATHB
QS54FCT374ATHB vs QS54FCT2374TDB
QS54FCT374ATHB vs QS54FCT2374ATHB
QS54FCT374ATHB vs QS54FCT2374ATDB
QS54FCT374ATHB vs QS54FCT823CTQ
QS54FCT374ATHB vs QS54FCT374CTQ
QS54FCT374ATHB vs QS54FCT273ATS0
QS54FCT374ATHB vs QS54FCT2374TSO
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!