Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Quality Semiconductor QS54FCT2374TSO
QS54FCT2374TSO
Active
Logic - Flip Flops
Description:
BUS DRIVER, FCT SERIES
Manufacturer:
Quality Semiconductor
Datasheet:
QS54FCT2374TSO Datasheet
History Price: $0.87000
In Stock: 3900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS54FCT2374TSO Specification
Specification
Part No
QS54FCT2374TSO
Category
Logic - Flip Flops
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
QS54FCT2374TSO PDF Datasheet
QS54FCT2374TSO Datasheet
Click and Download: QS54FCT2374TSO Datasheet
QS54FCT2374TSO Related Parts
QS54FCT2374ATDB
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS54FCT2374ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2374TDB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT2574ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT273ATHB
Quality Semiconductor
D FLIP-FLOP, FCT SERIES, 8-BIT
QS54FCT273ATQ
Quality Semiconductor
QUALITY SEMI FPGA 1280-CELL CMOS
QS54FCT273ATSO
Quality Semiconductor
D FLIP-FLOP, FCT SERIES, 8-BIT
QS54FCT374ATHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT374CTHB
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT374TQ
Quality Semiconductor
BUS DRIVER, FCT SERIES
QS54FCT574ATDB
Quality Semiconductor
IC ADDRESS DRIVER 5V 256KX18
QS54FCT273ATS0
Quality Semiconductor
FCT SERIES, POSITIVE EDGE TRIGG
QS54FCT2374TSO Compare Parts
QS54FCT2374TSO vs QS54FCT374TQ
QS54FCT2374TSO vs QS54FCT374CTHB
QS54FCT2374TSO vs QS54FCT374ATHB
QS54FCT2374TSO vs QS54FCT273ATSO
QS54FCT2374TSO vs QS54FCT273ATQ
QS54FCT2374TSO vs QS54FCT273ATHB
QS54FCT2374TSO vs QS54FCT2574ATHB
QS54FCT2374TSO vs QS54FCT2374TDB
QS54FCT2374TSO vs QS54FCT2374ATHB
QS54FCT2374TSO vs QS54FCT2374ATDB
QS54FCT2374TSO vs QS54FCT823CTQ
QS54FCT2374TSO vs QS54FCT374CTQ
QS54FCT2374TSO vs QS54FCT273ATS0
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement