☰
QS3L384P
QS3L384P
Active
Description:  QS3L384 - BUS DRIVER, 10-BIT,
Manufacturer:  Quality Semiconductor
Datasheet:   QS3L384P Datasheet
History Price: $2.65000
In Stock: 45120
QS3L384P Specification
Specification
Part No
QS3L384P
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
QS3L384P PDF Datasheet
QS3L384P Related Parts
QS32244P
QS32244P
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS32384P
QS32384P
Quality Semiconductor
QS32384 - BUS DRIVER, 10-BIT,
QS3383HM-S227
QS3383HM-S227
Quality Semiconductor
BUS EXCHANGER, 10 BIT, TRUE OUT
QS3388P
QS3388P
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS3390P
QS3390P
Quality Semiconductor
QS3390 - BUS DRIVER, 8-BIT,
QS34X2245YQ3
QS34X2245YQ3
IDT
QUICKSWITCH HIGH SPEED CMOS 32
QS3L383S0
QS3L383S0
Quality Semiconductor
BUS EXCHANGER, 10 BIT, TRUE OUT
QS3L383SO
QS3L383SO
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS3L384SO
QS3L384SO
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS3VH2245Z4Q
QS3VH2245Z4Q
IDT
QUICKSWITCH 2.5V / 3.3V 8 BIT H
QS32384Z
QS32384Z
Quality Semiconductor
QS32384 - BUS DRIVER, 10-BIT,
QS32XVH2245Z4Q2
QS32XVH2245Z4Q2
IDT
QUICKSWITCH 2.5V / 3.3V 16 BIT
QS3L384P Compare Parts
  • QS3L384P vs QS3L384SO
  • QS3L384P vs QS3L383SO
  • QS3L384P vs QS3L383S0
  • QS3L384P vs QS34X2245YQ3
  • QS3L384P vs QS3390P
  • QS3L384P vs QS3388P
  • QS3L384P vs QS3383HM-S227
  • QS3L384P vs QS32384P
  • QS3L384P vs QS32244P
  • QS3L384P vs QS3VH861Z4Q
  • QS3L384P vs QS3L384QM
  • QS3L384P vs QS34XVH245Z4Q3
  • QS3L384P vs QS3390QM
  • QS3L384P vs QS3389P
  • QS3L384P vs QS3384YQ
  • QS3L384P vs QS3383DM
  • QS3L384P vs QS32XVH384Z4Q1
  • QS3L384P vs QS32XVH2245Z4Q2
  • QS3L384P vs QS32384Z
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.