☰
QS3390P
QS3390P
Active
Description:  QS3390 - BUS DRIVER, 8-BIT,
Manufacturer:  Quality Semiconductor
Datasheet:   QS3390P Datasheet
History Price: $3.03000
In Stock: 15840
QS3390P Specification
Specification
Part No
QS3390P
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Quality Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Elements
-
Number of Bits per Element
-
Input Type
-
Output Type
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
QS3390P PDF Datasheet
QS3390P Related Parts
QS32244P
QS32244P
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS32384P
QS32384P
Quality Semiconductor
QS32384 - BUS DRIVER, 10-BIT,
QS3383HM-S227
QS3383HM-S227
Quality Semiconductor
BUS EXCHANGER, 10 BIT, TRUE OUT
QS3388P
QS3388P
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS34X2245YQ3
QS34X2245YQ3
IDT
QUICKSWITCH HIGH SPEED CMOS 32
QS3L383S0
QS3L383S0
Quality Semiconductor
BUS EXCHANGER, 10 BIT, TRUE OUT
QS3L383SO
QS3L383SO
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS3L384P
QS3L384P
Quality Semiconductor
QS3L384 - BUS DRIVER, 10-BIT,
QS3L384SO
QS3L384SO
Quality Semiconductor
IC TRANSCEIVER NON-INVERT 5V
QS3VH2245Z4Q
QS3VH2245Z4Q
IDT
QUICKSWITCH 2.5V / 3.3V 8 BIT H
QS32384Z
QS32384Z
Quality Semiconductor
QS32384 - BUS DRIVER, 10-BIT,
QS32XVH2245Z4Q2
QS32XVH2245Z4Q2
IDT
QUICKSWITCH 2.5V / 3.3V 16 BIT
QS3390P Description
The Quality Semiconductor QS3390P is a high-performance, low-power CMOS (Complementary Metal-Oxide-Semiconductor) analog switch designed for a variety of applications in signal routing and switching. This device is particularly well-suited for use in consumer electronics, telecommunications, and industrial applications where reliable signal integrity and low power consumption are critical.

## Key Specifications:

1. Part Number: QS3390P

2. Device Type: Analog Switch
- The QS3390P functions as a single-pole double-throw (SPDT) analog switch, allowing for the routing of signals between two different paths.

3. Supply Voltage (VDD): 2.7V to 5.5V
- The device operates over a wide supply voltage range, making it compatible with various power supply configurations.

4. On-Resistance (RON): Typically 50Ω at VDD = 5V
- The on-resistance is a critical parameter that affects the signal integrity. A lower on-resistance ensures minimal signal loss and distortion when the switch is activated.

5. Signal Range: 0V to VDD
- The QS3390P can handle input signals ranging from 0V up to the supply voltage, allowing for versatile applications in different signal environments.

6. Bandwidth: Up to 100 MHz
- The device supports a wide bandwidth, making it suitable for high-frequency applications, including audio and video signal switching.

7. Low Power Consumption:
- The QS3390P is designed for low power operation, with a typical supply current of only a few microamperes, which is ideal for battery-powered devices.

8. Control Voltage (VCONTROL): Logic Level
- The switch is controlled by a logic-level signal, allowing for easy integration with digital circuits.

9. Package Type: SOIC-8 (Small Outline Integrated Circuit)
- The QS3390P is available in an 8-pin SOIC package, which provides a compact footprint suitable for space-constrained applications.

10. Operating Temperature Range: -40°C to +85°C
- The device is rated for operation in a wide temperature range, ensuring reliable performance in various environmental conditions.

## Applications:

The Quality Semiconductor QS3390P is suitable for a variety of applications, including:

- Audio Switching: Used in audio equipment to route signals between different audio sources or outputs.
- Video Signal Routing: Ideal for video applications where multiple video sources need to be switched to a single output.
- Telecommunications: Employed in communication devices for signal routing and switching in data transmission.
- Test Equipment: Utilized in test and measurement equipment for switching between different signal paths.

## Advantages:

- High Performance: With a bandwidth of up to 100 MHz and low on-resistance, the QS3390P ensures high-quality signal transmission with minimal distortion.
- Low Power Operation: The low supply current makes it suitable for battery-operated devices, extending battery life and reducing overall power consumption.
- Wide Supply Voltage Range: The ability to operate from 2.7V to 5.5V allows for flexibility in design and compatibility with various systems.
- Compact Packaging: The SOIC-8 package provides a small footprint, making it easy to integrate into compact electronic designs.

## Conclusion:

The Quality Semiconductor QS3390P is a versatile and efficient analog switch that meets the demands of modern electronic applications. Its combination of high performance, low power consumption, and compact packaging makes it an excellent choice for audio, video, telecommunications, and test equipment applications. As technology continues to advance, the QS3390P remains a reliable solution for designers looking to enhance the functionality and efficiency of their products.
QS3390P Compare Parts
  • QS3390P vs QS3L384SO
  • QS3390P vs QS3L384P
  • QS3390P vs QS3L383SO
  • QS3390P vs QS3L383S0
  • QS3390P vs QS34X2245YQ3
  • QS3390P vs QS3388P
  • QS3390P vs QS3383HM-S227
  • QS3390P vs QS32384P
  • QS3390P vs QS32244P
  • QS3390P vs QS3VH861Z4Q
  • QS3390P vs QS3L384QM
  • QS3390P vs QS34XVH245Z4Q3
  • QS3390P vs QS3390QM
  • QS3390P vs QS3389P
  • QS3390P vs QS3384YQ
  • QS3390P vs QS3383DM
  • QS3390P vs QS32XVH384Z4Q1
  • QS3390P vs QS32XVH2245Z4Q2
  • QS3390P vs QS32384Z
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.