Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations INN3478C-TL
INN3478C-TL
Active
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW FLBACK INSOP-24D
Manufacturer:
Power Integrations
Datasheet:
INN3478C-TL Datasheet
History Price: $4.48000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
INN3478C-TL Specification
Specification
Part No
INN3478C-TL
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
PowiGaN, InnoSwitch3-MX
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
750V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
-
Frequency - Switching
25kHz
Power (Watts)
65 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features
EN
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
24-PowerSMD Module (0.425", 10.80mm Width), 17 Leads
Supplier Device Package
InSOP-24D
Mounting Type
Surface Mount
INN3478C-TL PDF Datasheet
INN3478C-TL Datasheet
Click and Download: INN3478C-TL Datasheet
INN3478C-TL Related Parts
INN2003K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2003K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2004K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2004K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2005K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2005K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2023K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2023K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2024K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2024K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2025K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2025K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN3478C-TL Compare Parts
INN3478C-TL vs INN4075C-H186-TL
INN3478C-TL vs INN4075C-H185-TL
INN3478C-TL vs INN4075C-H184-TL
INN3478C-TL vs INN4075C-H183-TL
INN3478C-TL vs INN4075C-H182-TL
INN3478C-TL vs INN4075C-H181-TL
INN3478C-TL vs INN4074C-H186-TL
INN3478C-TL vs INN4074C-H185-TL
INN3478C-TL vs INN4074C-H184-TL
INN3478C-TL vs INN4074C-H183-TL
INN3478C-TL vs INN4074C-H182-TL
INN3478C-TL vs INN4074C-H181-TL
INN3478C-TL vs INN4073C-H186-TL
INN3478C-TL vs INN4073C-H185-TL
INN3478C-TL vs INN4073C-H184-TL
INN3478C-TL vs INN4073C-H183-TL
INN3478C-TL vs INN4073C-H182-TL
INN3478C-TL vs INN4073C-H181-TL
INN3478C-TL vs INN3996CQ-TL
INN3478C-TL vs INN3977CQ-TL
INN3478C-TL vs INN3949CQ-TL
INN3478C-TL vs INN3947CQ-TL
INN3478C-TL vs INN3879C-H803-TL
INN3478C-TL vs INN3879C-H801-TL
INN3478C-TL vs INN3878C-H804-TL
INN3478C-TL vs INN3878C-H802-TL
INN3478C-TL vs INN3878C-H801-TL
INN3478C-TL vs INN3875C-H801-TL
INN3478C-TL vs INN3870C-H805-TL
INN3478C-TL vs INN3870C-H801-TL
INN3478C-TL vs INN3866C-H801-TL
INN3478C-TL vs INN3865C-H801-TL
INN3478C-TL vs INN3696C-H606-TL
INN3478C-TL vs INN3694C-H606-TL
INN3478C-TL vs INN3692C-H606-TL
INN3478C-TL vs INN3679C-H606-TL
INN3478C-TL vs INN3679C-H605-TL
INN3478C-TL vs INN3678C-H606-TL
INN3478C-TL vs INN3678C-H605-TL
INN3478C-TL vs INN3677C-H606-TL
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK