INN2003K-TL
INN2003K-TL
Active
Description:  IC OFFLINE SW MULT TOP 16ESOP
Manufacturer:  Power Integrations
Datasheet:   INN2003K-TL Datasheet
History Price: $0.74000
In Stock: 44500
INN2003K-TL Specification
Specification
Part No
INN2003K-TL
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
InnoSwitch-CH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback, Secondary Side SR
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
60%
Frequency - Switching
100kHz
Power (Watts)
12 W
Fault Protection
Current Limiting, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Package / Case
16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Supplier Device Package
eSOP-R16B
Mounting Type
Surface Mount
INN2003K-TL PDF Datasheet
INN2003K-TL Related Parts
INN2003K
INN2003K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2004K
INN2004K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2004K-TL
INN2004K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2005K
INN2005K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2005K-TL
INN2005K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2023K
INN2023K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2023K-TL
INN2023K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2024K
INN2024K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2024K-TL
INN2024K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2025K
INN2025K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2025K-TL
INN2025K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2103K
INN2103K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2003K-TL Description
The Power Integrations INN2003K-TL is a highly integrated, high-voltage power management IC designed for use in a variety of applications, including LED drivers, power supplies, and other energy-efficient systems. This device is part of Power Integrations%27 innovative family of products that focus on providing efficient power conversion solutions while minimizing energy waste. Below is a detailed overview of the INN2003K-TL, including its specifications, features, and potential applications.

## Overview

The INN2003K-TL is a member of the INN series of integrated circuits that utilize Power Integrations%27 advanced technology to deliver high performance in a compact form factor. This IC is designed to operate in a wide range of input voltage conditions, making it suitable for various applications, particularly in the realm of LED lighting and power supply systems.

## Key Features

1. High-Voltage Operation: The INN2003K-TL can operate with input voltages up to 600V, making it suitable for applications that require high-voltage power conversion. This capability allows it to be used in a variety of environments, including industrial and consumer electronics.

2. Integrated Switching Regulator: The device features an integrated switching regulator that simplifies the design of power supplies. This integration reduces the number of external components required, leading to a more compact and cost-effective solution.

3. High Efficiency: The INN2003K-TL is designed to achieve high efficiency, often exceeding 90% under typical operating conditions. This efficiency is crucial for reducing energy consumption and heat generation, which can enhance the reliability and longevity of the overall system.

4. Built-in Protection Features: The IC includes several built-in protection features, such as:
- Overvoltage Protection (OVP): Prevents damage to the circuit by shutting down the output if the voltage exceeds a predetermined threshold.
- Overcurrent Protection (OCP): Protects the device from excessive current conditions, ensuring safe operation.
- Thermal Shutdown: Automatically disables the IC if it overheats, preventing thermal damage.

5. Flexible Output Configuration: The INN2003K-TL supports various output configurations, allowing designers to tailor the output voltage and current to meet specific application requirements. This flexibility is particularly beneficial in LED driver applications where different LED configurations may be used.

6. Compact Package: The device is available in a compact surface-mount package, which is ideal for space-constrained applications. The small footprint allows for easier integration into existing designs and helps reduce the overall size of the final product.

7. Low Standby Power Consumption: The INN2003K-TL is designed to minimize standby power consumption, making it suitable for energy-efficient applications. This feature is particularly important in consumer electronics where energy efficiency is a key consideration.

## Specifications

- Input Voltage Range: Up to 600V
- Output Voltage: Configurable based on application requirements
- Output Current: Up to 1A (depending on configuration)
- Efficiency: Typically >90%
- Protection Features: OVP, OCP, Thermal Shutdown
- Package Type: SMD (Surface Mount Device)
- Operating Temperature Range: -40°C to +125°C
- Switching Frequency: Adjustable, typically in the range of 100 kHz to 200 kHz

## Applications

The INN2003K-TL is suitable for a wide range of applications, including:

- LED Drivers: Ideal for driving LED lighting systems, including indoor and outdoor lighting, automotive lighting, and decorative lighting.
- Power Supplies: Can be used in switch-mode power supplies (SMPS) for various consumer and industrial applications.
- Battery Chargers: Suitable for use in battery charging applications, particularly for rechargeable batteries in portable devices.
- Home Appliances: Can be integrated into power management systems for energy-efficient home appliances.

## Conclusion

The Power Integrations INN2003K-TL is a versatile and efficient power management IC that offers a range of features designed to meet the demands of modern power conversion applications. With its high-voltage operation, integrated switching regulator, and built-in protection features, it provides a reliable solution for designers looking to create energy-efficient systems. Its compact size and flexibility make it an excellent choice for a variety of applications, particularly in the fields of LED lighting and power supply design. By leveraging the capabilities of the INN2003K-TL, engineers can develop innovative products that meet the growing demand for energy efficiency and performance in today%27s market.
INN2003K-TL Compare Parts
  • INN2003K-TL vs INN4075C-H186-TL
  • INN2003K-TL vs INN4075C-H185-TL
  • INN2003K-TL vs INN4075C-H184-TL
  • INN2003K-TL vs INN4075C-H183-TL
  • INN2003K-TL vs INN4075C-H182-TL
  • INN2003K-TL vs INN4075C-H181-TL
  • INN2003K-TL vs INN4074C-H186-TL
  • INN2003K-TL vs INN4074C-H185-TL
  • INN2003K-TL vs INN4074C-H184-TL
  • INN2003K-TL vs INN4074C-H183-TL
  • INN2003K-TL vs INN4074C-H182-TL
  • INN2003K-TL vs INN4074C-H181-TL
  • INN2003K-TL vs INN4073C-H186-TL
  • INN2003K-TL vs INN4073C-H185-TL
  • INN2003K-TL vs INN4073C-H184-TL
  • INN2003K-TL vs INN4073C-H183-TL
  • INN2003K-TL vs INN4073C-H182-TL
  • INN2003K-TL vs INN4073C-H181-TL
  • INN2003K-TL vs INN3996CQ-TL
  • INN2003K-TL vs INN3977CQ-TL
  • INN2003K-TL vs INN3949CQ-TL
  • INN2003K-TL vs INN3947CQ-TL
  • INN2003K-TL vs INN3879C-H803-TL
  • INN2003K-TL vs INN3879C-H801-TL
  • INN2003K-TL vs INN3878C-H804-TL
  • INN2003K-TL vs INN3878C-H802-TL
  • INN2003K-TL vs INN3878C-H801-TL
  • INN2003K-TL vs INN3875C-H801-TL
  • INN2003K-TL vs INN3870C-H805-TL
  • INN2003K-TL vs INN3870C-H801-TL
  • INN2003K-TL vs INN3866C-H801-TL
  • INN2003K-TL vs INN3865C-H801-TL
  • INN2003K-TL vs INN3696C-H606-TL
  • INN2003K-TL vs INN3694C-H606-TL
  • INN2003K-TL vs INN3692C-H606-TL
  • INN2003K-TL vs INN3679C-H606-TL
  • INN2003K-TL vs INN3679C-H605-TL
  • INN2003K-TL vs INN3678C-H606-TL
  • INN2003K-TL vs INN3678C-H605-TL
  • INN2003K-TL vs INN3677C-H606-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK