☰
INN2124K
INN2124K
Discontinued
Description:  IC OFFLINE SW MULT TOP 16ESOP
Manufacturer:  Power Integrations
Datasheet:   INN2124K Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18320
INN2124K Specification
Specification
Part No
INN2124K
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
InnoSwitch-CE
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback, Secondary Side SR
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
60%
Frequency - Switching
100kHz
Power (Watts)
15 W
Fault Protection
Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
16-PowerSOIC (0.350", 8.89mm Width), 15 Leads
Supplier Device Package
eSOP-R16B
Mounting Type
Surface Mount
INN2124K PDF Datasheet
INN2124K Related Parts
INN2003K
INN2003K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2003K-TL
INN2003K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2004K
INN2004K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2004K-TL
INN2004K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2005K
INN2005K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2005K-TL
INN2005K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2023K
INN2023K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2023K-TL
INN2023K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2024K
INN2024K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2024K-TL
INN2024K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2025K
INN2025K
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2025K-TL
INN2025K-TL
Power Integrations
IC OFFLINE SW MULT TOP 16ESOP
INN2124K Compare Parts
  • INN2124K vs INN4075C-H186-TL
  • INN2124K vs INN4075C-H185-TL
  • INN2124K vs INN4075C-H184-TL
  • INN2124K vs INN4075C-H183-TL
  • INN2124K vs INN4075C-H182-TL
  • INN2124K vs INN4075C-H181-TL
  • INN2124K vs INN4074C-H186-TL
  • INN2124K vs INN4074C-H185-TL
  • INN2124K vs INN4074C-H184-TL
  • INN2124K vs INN4074C-H183-TL
  • INN2124K vs INN4074C-H182-TL
  • INN2124K vs INN4074C-H181-TL
  • INN2124K vs INN4073C-H186-TL
  • INN2124K vs INN4073C-H185-TL
  • INN2124K vs INN4073C-H184-TL
  • INN2124K vs INN4073C-H183-TL
  • INN2124K vs INN4073C-H182-TL
  • INN2124K vs INN4073C-H181-TL
  • INN2124K vs INN3996CQ-TL
  • INN2124K vs INN3977CQ-TL
  • INN2124K vs INN3949CQ-TL
  • INN2124K vs INN3947CQ-TL
  • INN2124K vs INN3879C-H803-TL
  • INN2124K vs INN3879C-H801-TL
  • INN2124K vs INN3878C-H804-TL
  • INN2124K vs INN3878C-H802-TL
  • INN2124K vs INN3878C-H801-TL
  • INN2124K vs INN3875C-H801-TL
  • INN2124K vs INN3870C-H805-TL
  • INN2124K vs INN3870C-H801-TL
  • INN2124K vs INN3866C-H801-TL
  • INN2124K vs INN3865C-H801-TL
  • INN2124K vs INN3696C-H606-TL
  • INN2124K vs INN3694C-H606-TL
  • INN2124K vs INN3692C-H606-TL
  • INN2124K vs INN3679C-H606-TL
  • INN2124K vs INN3679C-H605-TL
  • INN2124K vs INN3678C-H606-TL
  • INN2124K vs INN3678C-H605-TL
  • INN2124K vs INN3677C-H606-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!