☰
CHY101D-TL
CHY101D-TL
Active
Description:  IC BATT USB 2.0 QUICK CHARGE 8SO
Manufacturer:  Power Integrations
Datasheet:   CHY101D-TL Datasheet
History Price: Active
In Stock: 27240
CHY101D-TL Specification
Specification
Part No
CHY101D-TL
Category
PMIC - Battery Management
Manufacturer
Power Integrations
Series
ChiPhy
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
USB Charger Interface
Battery Chemistry
-
Number of Cells
-
Fault Protection
Over Voltage
Interface
USB
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
CHY101D-TL Related Parts
CHY100D
CHY100D
Power Integrations
IC BATT USB QUICK CHARGER 8SO
CHY100D-TL
CHY100D-TL
Power Integrations
IC BATT USB CHARGER 8SO
CHY101D
CHY101D
Power Integrations
IC BATT USB 2.0 QUICK CHARGE 8SO
CHY103D
CHY103D
Power Integrations
IC BATT USB 3.0 CHARGER 8SO
CHY103D-TL
CHY103D-TL
Power Integrations
IC BATT USB 3.0 CHARGER 8SO
CHY103DG
CHY103DG
Power Integrations
IC BATT USB CHARGER 8SO
CHY101D-TL Compare Parts
  • CHY101D-TL vs CHY103D-TL
  • CHY101D-TL vs CHY103D
  • CHY101D-TL vs CHY101D
  • CHY101D-TL vs CHY100D-TL
  • CHY101D-TL vs CHY100D
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described