☰
CHY100D
CHY100D
Discontinued
Description:  IC BATT USB QUICK CHARGER 8SO
Manufacturer:  Power Integrations
Datasheet:   CHY100D Datasheet
History Price: Discontinued at Digi-Key
In Stock: 43440
CHY100D Specification
Specification
Part No
CHY100D
Category
PMIC - Battery Management
Manufacturer
Power Integrations
Series
ChiPhy
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
USB Charger Interface
Battery Chemistry
-
Number of Cells
-
Fault Protection
Short Circuit
Interface
USB
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
CHY100D PDF Datasheet
CHY100D Related Parts
CHY100D-TL
CHY100D-TL
Power Integrations
IC BATT USB CHARGER 8SO
CHY101D
CHY101D
Power Integrations
IC BATT USB 2.0 QUICK CHARGE 8SO
CHY101D-TL
CHY101D-TL
Power Integrations
IC BATT USB 2.0 QUICK CHARGE 8SO
CHY103D
CHY103D
Power Integrations
IC BATT USB 3.0 CHARGER 8SO
CHY103D-TL
CHY103D-TL
Power Integrations
IC BATT USB 3.0 CHARGER 8SO
CHY103DG
CHY103DG
Power Integrations
IC BATT USB CHARGER 8SO
CHY100D Compare Parts
  • CHY100D vs CHY103D-TL
  • CHY100D vs CHY103D
  • CHY100D vs CHY101D-TL
  • CHY100D vs CHY101D
  • CHY100D vs CHY100D-TL
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right