Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Power Integrations CAP008DG
CAP008DG
Discontinued
Specialized ICs
Description:
IC CAPACITOR DISCHARGE 8SO
Manufacturer:
Power Integrations
Datasheet:
CAP008DG Datasheet
History Price: Discontinued at Digi-Key
In Stock: 26360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CAP008DG Specification
Specification
Part No
CAP008DG
Category
Specialized ICs
Manufacturer
Power Integrations
Series
CAPZero
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Capacitor Discharge
Applications
Converter, ACDC
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
CAP008DG PDF Datasheet
CAP008DG Datasheet
Click and Download: CAP008DG Datasheet
CAP008DG Related Parts
CAP002DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP003DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP003DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP004DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP004DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP005DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP005DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP006DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP006DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP007DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP007DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP008DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP008DG Compare Parts
CAP008DG vs CAP300DG
CAP008DG vs CAP200DG-TL
CAP008DG vs CAP200DG
CAP008DG vs CAP019DG-TL
CAP008DG vs CAP019DG
CAP008DG vs CAP018DG-TL
CAP008DG vs CAP018DG
CAP008DG vs CAP017DG-TL
CAP008DG vs CAP017DG
CAP008DG vs CAP016DG-TL
CAP008DG vs CAP016DG
CAP008DG vs CAP015DG-TL
CAP008DG vs CAP015DG
CAP008DG vs CAP014DG-TL
CAP008DG vs CAP014DG
CAP008DG vs CAP013DG-TL
CAP008DG vs CAP013DG
CAP008DG vs CAP012DG-TL
CAP008DG vs CAP012DG
CAP008DG vs CAP009DG-TL
CAP008DG vs CAP009DG
CAP008DG vs CAP008DG-TL
CAP008DG vs CAP007DG-TL
CAP008DG vs CAP007DG
CAP008DG vs CAP006DG-TL
CAP008DG vs CAP006DG
CAP008DG vs CAP005DG-TL
CAP008DG vs CAP005DG
CAP008DG vs CAP004DG-TL
CAP008DG vs CAP004DG
CAP008DG vs CAP003DG-TL
CAP008DG vs CAP003DG
CAP008DG vs CAP002DG-TL
Customer Reviews
4.95 out of 5.00 stars from 158 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object