Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Specialized ICs
/ Power Integrations CAP005DG-TL
CAP005DG-TL
Active
Specialized ICs
Description:
IC CAPACITOR DISCHARGE 8SO
Manufacturer:
Power Integrations
Datasheet:
CAP005DG-TL Datasheet
History Price: $1.42000
In Stock: 3360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CAP005DG-TL Specification
Specification
Part No
CAP005DG-TL
Category
Specialized ICs
Manufacturer
Power Integrations
Series
CAPZero
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
Capacitor Discharge
Applications
Converter, ACDC
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
CAP005DG-TL PDF Datasheet
CAP005DG-TL Datasheet
Click and Download: CAP005DG-TL Datasheet
CAP005DG-TL Related Parts
CAP002DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP003DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP003DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP004DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP004DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP005DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP006DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP006DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP007DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP007DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP008DG
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP008DG-TL
Power Integrations
IC CAPACITOR DISCHARGE 8SO
CAP005DG-TL Compare Parts
CAP005DG-TL vs CAP300DG
CAP005DG-TL vs CAP200DG-TL
CAP005DG-TL vs CAP200DG
CAP005DG-TL vs CAP019DG-TL
CAP005DG-TL vs CAP019DG
CAP005DG-TL vs CAP018DG-TL
CAP005DG-TL vs CAP018DG
CAP005DG-TL vs CAP017DG-TL
CAP005DG-TL vs CAP017DG
CAP005DG-TL vs CAP016DG-TL
CAP005DG-TL vs CAP016DG
CAP005DG-TL vs CAP015DG-TL
CAP005DG-TL vs CAP015DG
CAP005DG-TL vs CAP014DG-TL
CAP005DG-TL vs CAP014DG
CAP005DG-TL vs CAP013DG-TL
CAP005DG-TL vs CAP013DG
CAP005DG-TL vs CAP012DG-TL
CAP005DG-TL vs CAP012DG
CAP005DG-TL vs CAP009DG-TL
CAP005DG-TL vs CAP009DG
CAP005DG-TL vs CAP008DG-TL
CAP005DG-TL vs CAP008DG
CAP005DG-TL vs CAP007DG-TL
CAP005DG-TL vs CAP007DG
CAP005DG-TL vs CAP006DG-TL
CAP005DG-TL vs CAP006DG
CAP005DG-TL vs CAP005DG
CAP005DG-TL vs CAP004DG-TL
CAP005DG-TL vs CAP004DG
CAP005DG-TL vs CAP003DG-TL
CAP005DG-TL vs CAP003DG
CAP005DG-TL vs CAP002DG-TL
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object