STK442-730N-E
STK442-730N-E
Obsolete
Description:  IC HYBRID MOD AUD PWR AMP AB 2CH
Manufacturer:  onsemi
History Price: $10.67000
In Stock: 7200
STK442-730N-E Specification
Specification
Part No
STK442-730N-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Output Type
-
Max Output Power x Channels @ Load
-
Voltage - Supply
-
Features
-
Mounting Type
-
Operating Temperature
-
Supplier Device Package
-
Package / Case
-
STK442-730N-E Related Parts
STK404-070N-E
STK404-070N-E
onsemi
IC AMP CLASS AB MONO 60W 10SIP
STK404-120N-E
STK404-120N-E
onsemi
IC AMP CLASS AB MONO 120W 12SIP
STK404-130SC-E
STK404-130SC-E
onsemi
1 CHANNEL AB AUDIO POWER IC
STK404-140N-E
STK404-140N-E
onsemi
IC AMP CLASS AB MONO 180W
STK433-060N-E
STK433-060N-E
onsemi
IC AMP CLASS AB STEREO 50W 15SIP
STK433-130N-E
STK433-130N-E
onsemi
IC AMP CLSS AB STEREO 150W 15SIP
STK433-330N-E
STK433-330N-E
onsemi
IC AMP CLSS AB 3 CHAN 150W 19SIP
STK282-170-E
STK282-170-E
onsemi
POWER AMP MODULE CLASS-D
STK282-270-E
STK282-270-E
onsemi
POWER AMP MODULE CLASS-D
STK350-530T-E
STK350-530T-E
onsemi
IC AMP CLASS D STEREO 15SIP
STK350-630-E
STK350-630-E
onsemi
IC AMP CLASS D STEREO
STK350-630T-E
STK350-630T-E
onsemi
IC AMP CLASS D STEREO
STK442-730N-E Description
onsemi STK442-730N-E Overview

The STK442-730N-E from onsemi is a sophisticated power amplifier IC designed for high-performance audio amplification applications, particularly for home theater systems, car audio amplifiers, and other consumer electronics. It is an integrated circuit (IC) that provides a highly efficient and reliable solution for driving speaker systems with minimal distortion and optimal thermal performance.

## Key Features

* Output Power: The STK442-730N-E is capable of delivering an output power of up to 120W per channel, providing powerful audio output for a variety of speaker configurations.
* Low Total Harmonic Distortion (THD): This amplifier offers low THD, which ensures that the audio output is clear, with minimal distortion even at high output levels. This feature is crucial for applications where audio fidelity is important.
* High Efficiency: It integrates technologies designed to minimize power consumption and enhance the overall efficiency of the system, making it ideal for energy-conscious applications.
* Thermal Management: The IC features advanced thermal protection mechanisms, including built-in over-temperature and over-current protection, helping to prevent thermal runaway and extend the lifespan of the amplifier.

## Electrical Specifications

* Supply Voltage: The device operates within a supply voltage range of 12V to 35V, making it versatile for different voltage environments. The higher voltage range allows for higher output power without compromising on performance.
* Current Consumption: It has a typical operating current consumption of around 0.2A in idle mode, ensuring that it doesn’t consume excess power when the system is not being heavily used.
* Output Impedance: The output impedance is optimized to drive a range of speakers, typically in the 4-8 ohm range, making it compatible with most standard speaker systems.

## Power Supply Requirements

* Dual Supply Operation: The STK442-730N-E requires a dual power supply, providing both positive and negative voltage rails for balanced amplification. This is typical for audio amplifier designs to achieve symmetric output waveforms.
* Recommended Power Supply: For best performance, a regulated power supply with sufficient current headroom is recommended. Typically, a 30V dual supply is commonly used for efficient operation at high output power levels.

## Application Areas

* Home Audio Systems: Its high output power and low distortion make the STK442-730N-E ideal for home entertainment applications, delivering clear and powerful sound for high-quality home audio systems.
* Car Audio: This IC is suitable for automotive audio systems, where both power and efficiency are crucial to producing a rich, distortion-free sound.
* Public Address Systems: Due to its efficient amplification, it is also used in PA systems to ensure that sound is loud and clear without distortion over large areas.

## Protection Features

* Overcurrent Protection: This feature automatically disables the amplifier if an excessive current is detected, protecting the internal components from damage.
* Thermal Protection: The thermal shutdown prevents the IC from overheating. If the temperature exceeds a safe threshold, the amplifier automatically shuts down to prevent damage.
* Short-Circuit Protection: The IC includes short-circuit protection, which safeguards it against potential damage caused by short circuits at the output.

## Package Information

* Package Type: The STK442-730N-E comes in a robust, compact package that is suitable for mounting in both consumer electronics and industrial applications. The typical package is a TO-3P or similar type, designed to accommodate high power dissipation and provide reliable mechanical and electrical connections.
* Heat Sink Compatibility: Given the high power output of the amplifier, it is often paired with an external heat sink to help manage the thermal load effectively. Proper heat dissipation is necessary to maintain performance and extend the lifespan of the component.

## Performance Characteristics

* Frequency Response: The STK442-730N-E features a wide frequency response range, typically spanning from 20Hz to 20kHz, which ensures that it can handle both low and high frequencies with equal efficiency. This characteristic makes it suitable for full-range audio applications.
* Signal-to-Noise Ratio (SNR): With a high SNR of 95 dB or more, this amplifier offers clear audio reproduction, ensuring that background noise is minimized and the audio signal remains sharp and crisp.

## Environmental Considerations

* Operating Temperature Range: The STK442-730N-E operates efficiently in a wide temperature range, typically from -20°C to +85°C, making it suitable for various environmental conditions.
* Moisture Sensitivity: The device is designed to withstand typical environmental challenges, though care should be taken to avoid exposure to excessive humidity or moisture to ensure optimal long-term reliability.

## Conclusion

The onsemi STK442-730N-E is a robust, high-performance power amplifier IC designed to meet the needs of modern audio applications. It combines high output power, low distortion, and efficient thermal management into a compact, reliable package. Whether used in home audio systems, car amplifiers, or PA systems, it offers an excellent solution for clear, high-quality audio amplification.
STK442-730N-E Compare Parts
  • STK442-730N-E vs STK433-130N-E
  • STK442-730N-E vs STK433-060N-E
  • STK442-730N-E vs STK404-140N-E
  • STK442-730N-E vs STK404-130SC-E
  • STK442-730N-E vs STK404-120N-E
  • STK442-730N-E vs STK404-070N-E
  • STK442-730N-E vs STK443-530N-E
  • STK442-730N-E vs STK433-890N-E
  • STK442-730N-E vs STK433-870GN-E
  • STK442-730N-E vs STK433-840N-E
  • STK442-730N-E vs STK433-240F-E
  • STK442-730N-E vs STK433-100N-E
  • STK442-730N-E vs STK433-070GN-E
  • STK442-730N-E vs STK433-040N-E
  • STK442-730N-E vs STK433-040GN-E
  • STK442-730N-E vs STK412-770-E
  • STK442-730N-E vs STK412-750-E
  • STK442-730N-E vs STK412-150C-E
  • STK442-730N-E vs STK404-120-E-ON
  • STK442-730N-E vs STK404-070YN-E
  • STK442-730N-E vs STK404-050C-E-ON
  • STK442-730N-E vs STK350-630TS-E
  • STK442-730N-E vs STK350-630T-E
  • STK442-730N-E vs STK350-630-E
  • STK442-730N-E vs STK350-530T-E
  • STK442-730N-E vs STK282-270-E
  • STK442-730N-E vs STK282-170-E
  • STK442-730N-E vs STK404-050C-E
  • STK442-730N-E vs STK433-260A-E
  • STK442-730N-E vs STK404-130SC-E-SY
  • STK442-730N-E vs STK404-120-E
  • STK442-730N-E vs STK350-630TS-E
  • STK442-730N-E vs STK350-630-E
  • STK442-730N-E vs STK350-530T-E
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!